Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8873RLL

Description
Manufacturer: Microchip Technology Win Source Part Number: 070556-KSZ8873RLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 070556-KSZ8873RLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 070556-KSZ8873RLL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
070556-KSZ8873RLL
Integrated Circuits(ICs) 070556-KSZ8873RLL
Manufacturer: Microchip Technology Win Source Part Number: 070556-KSZ8873RLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 070556-KSZ8873RLL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Standard Package: 160
Catalog: Ethernet Controllers
Operating Supply Voltage: 1.8V 2.5V 3.3V
Protocol: Ethernet
Function: Switch
Interface: I²C SPI
Current - Supply: 115mA
Standards: 10/100 Base-T/TX PHY
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 070556-KSZ8873RLL
Product Name Integrated Circuits(ICs)
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

1788 Redundant FF 4 Way Junction Box - 1788-FBJB4R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30410111 - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details