Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9354T/ML

Description
Win Source Part Number: 1261693-LAN9354T/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9354
Request a Quote Datasheet
Description
Win Source Part Number: 1261693-LAN9354T/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9354
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261693-LAN9354T/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261693-LAN9354T/ML
Integrated Circuits (ICs) - Interface - Controllers 1261693-LAN9354T/ML
Win Source Part Number: 1261693-LAN9354T/ML Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN9354

Win Source Part Number: 1261693-LAN9354T/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9354

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261693-LAN9354T/ML
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Managed Switch - 1783-EMS08T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 8 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, Global, 5x Ethernet, Plastic, Without Accessories - BB-SR30000110-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers