Microchip Technology, Inc. 24ports,60W,multigig,bt-compliant PoE midspan PD-9524-10GC

Description
Microchip’s PD9524-10GC is a six ports Power over Ethernet midspan offering 60W power per port according to the IEEE 802.3bt standard. The PD-95XX-10GC family is available in 6, 12 and 24 port configurations. Input power is provided through a universal AC voltage connector. The product is designed for use with a standard 10/100/1000 and 10G BaseT Ethernet network over a standard category 6A or better cabling plant, according to the IEEE 802.3bt standard. The PD-9524-10GC incorporates power management through Microchip’s PowerView Pro software allowing the user to monitor and control the midspan via a remote network management station. Additional Features Supports IEEE 802.3bt type 3 standard PDs IEEE 802.3af/at backward compatible Legacy and pre-standard support Supports 10/100/1000 Mbps, 2.5/5/10 Gbps PowerView Pro remote, web-based SNMPv3 power management environment
Datasheet
Description
Microchip’s PD9524-10GC is a six ports Power over Ethernet midspan offering 60W power per port according to the IEEE 802.3bt standard. The PD-95XX-10GC family is available in 6, 12 and 24 port configurations. Input power is provided through a universal AC voltage connector. The product is designed for use with a standard 10/100/1000 and 10G BaseT Ethernet network over a standard category 6A or better cabling plant, according to the IEEE 802.3bt standard. The PD-9524-10GC incorporates power management through Microchip’s PowerView Pro software allowing the user to monitor and control the midspan via a remote network management station. Additional Features Supports IEEE 802.3bt type 3 standard PDs IEEE 802.3af/at backward compatible Legacy and pre-standard support Supports 10/100/1000 Mbps, 2.5/5/10 Gbps PowerView Pro remote, web-based SNMPv3 power management environment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24ports,60W,multigig,bt-compliant PoE midspan - PD-9524-10GC - Microchip Technology, Inc.
Chandler, AZ, United States
24ports,60W,multigig,bt-compliant PoE midspan
PD-9524-10GC
24ports,60W,multigig,bt-compliant PoE midspan PD-9524-10GC
Microchip’s PD9524-10GC is a six ports Power over Ethernet midspan offering 60W power per port according to the IEEE 802.3bt standard. The PD-95XX-10GC family is available in 6, 12 and 24 port configurations. Input power is provided through a universal AC voltage connector. The product is designed for use with a standard 10/100/1000 and 10G BaseT Ethernet network over a standard category 6A or better cabling plant, according to the IEEE 802.3bt standard. The PD-9524-10GC incorporates power management through Microchip’s PowerView Pro software allowing the user to monitor and control the midspan via a remote network management station. Additional Features Supports IEEE 802.3bt type 3 standard PDs IEEE 802.3af/at backward compatible Legacy and pre-standard support Supports 10/100/1000 Mbps, 2.5/5/10 Gbps PowerView Pro remote, web-based SNMPv3 power management environment

Microchip’s PD9524-10GC is a six ports Power over Ethernet midspan offering 60W power per port according to the IEEE 802.3bt standard. The PD-95XX-10GC family is available in 6, 12 and 24 port configurations. Input power is provided through a universal AC voltage connector. The product is designed for use with a standard 10/100/1000 and 10G BaseT Ethernet network over a standard category 6A or better cabling plant, according to the IEEE 802.3bt standard. The PD-9524-10GC incorporates power management through Microchip’s PowerView Pro software allowing the user to monitor and control the midspan via a remote network management station.

Additional Features

  • Supports IEEE 802.3bt type 3 standard PDs
  • IEEE 802.3af/at backward compatible
  • Legacy and pre-standard support
  • Supports 10/100/1000 Mbps, 2.5/5/10 Gbps
  • PowerView Pro remote, web-based SNMPv3 power management environment
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9524-10GC
Product Name 24ports,60W,multigig,bt-compliant PoE midspan
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X25N - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details