Microchip Technology, Inc. Integrated Circuits (ICs) -Interface-Controllers KSZ9567STXI-TR

Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface-Controlle rs Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 128-TQFP Exposed Pad Operating Temperature: -40°C ~ 85°C Supplier Device Package: 128-TQFP-EP (14x14) Voltage - Supply: 1.8V, 2.5V, 3.3V Base Product Number: KSZ9567 Function: Switch Interface: I²C, SPI
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface-Controlle rs Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 128-TQFP Exposed Pad Operating Temperature: -40°C ~ 85°C Supplier Device Package: 128-TQFP-EP (14x14) Voltage - Supply: 1.8V, 2.5V, 3.3V Base Product Number: KSZ9567 Function: Switch Interface: I²C, SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface-Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface-Controllers
Integrated Circuits (ICs) -Interface-Controllers
Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Interface-Controlle rs Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 128-TQFP Exposed Pad Operating Temperature: -40°C ~ 85°C Supplier Device Package: 128-TQFP-EP (14x14) Voltage - Supply: 1.8V, 2.5V, 3.3V Base Product Number: KSZ9567 Function: Switch Interface: I²C, SPI

Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Interface-Controllers
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 128-TQFP Exposed Pad
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 128-TQFP-EP (14x14)
Voltage - Supply: 1.8V, 2.5V, 3.3V
Base Product Number: KSZ9567
Function: Switch
Interface: I²C, SPI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Name Integrated Circuits (ICs) -Interface-Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
6.1 Gbit Optical SFP+ module MM850nm - 1-G099 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details