Microchip Technology, Inc. 24 Port Managed L2 Switch with 12 Cu PHYs VSC7426

Description
The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 24-port switch can be designed using only two ICs. The VSC7426 leverages Microsemi’s new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The dual chip solution combines the most advanced IEEE 802.3az Energy Efficiency Ethernet features for bringing green technology solutions to market. The VSC7426 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7426 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfaces
Datasheet
Description
The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 24-port switch can be designed using only two ICs. The VSC7426 leverages Microsemi’s new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The dual chip solution combines the most advanced IEEE 802.3az Energy Efficiency Ethernet features for bringing green technology solutions to market. The VSC7426 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7426 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Port Managed L2 Switch with 12 Cu PHYs - VSC7426 - Microchip Technology, Inc.
Chandler, AZ, United States
24 Port Managed L2 Switch with 12 Cu PHYs
VSC7426
24 Port Managed L2 Switch with 12 Cu PHYs VSC7426
The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 24-port switch can be designed using only two ICs. The VSC7426 leverages Microsemi’s new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The dual chip solution combines the most advanced IEEE 802.3az Energy Efficiency Ethernet features for bringing green technology solutions to market. The VSC7426 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7426 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfaces

The VSC7426 is the industry’s first fully integrated 24-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 24-port switch can be designed using only two ICs. The VSC7426 leverages Microsemi’s new 65 nm SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The dual chip solution combines the most advanced IEEE 802.3az Energy Efficiency Ethernet features for bringing green technology solutions to market. The VSC7426 provides a rich set of Small Medium Enterprise (SME) Ethernet switching features such as Layer-2 forwarding with advanced TCAM-based VLAN and QoS processing, enabling the delivery of differentiated services. Security is ensured through frame processing using a TCAM-based Versatile Content Aware Processor (VCAP-II). The VSC7426 contains a powerful 416 MHz CPU, enabling full management of the switch. A comprehensive application programming interface (API) and software development package is available for Layer-2 Managed Ethernet applications for faster time-to-market. The software API package integrates easily with third-party software, preserving existing software investments.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
    • Lowest BOM solution requires only two ICs
    • Three QSGMII MAC interfaces
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7426
Product Name 24 Port Managed L2 Switch with 12 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3516Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
ULI-234TCL - RS-485 (Terminal Block) Isolator - BB-485OP - Advantech
Specs
Ports / Interfaces Terminal block
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details