Microchip Technology, Inc. 26 Port 52G Carrier Ethernet Switch VSC7464

Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7464 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7464 also integrates VeriTime™, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation to meet today’s LTE/LTE-A requirements. The VSC7464 Carrier Ethernet switch contains up to twenty-four 10/100/1000 Mbps SGMII/SerDes ports, six 10/100/1000 Mbps QSGMII ports, and four 10 Gbps XAUI/SFI ports. VSC7464 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and MPLS/MPLSTP technology, VSC7464 delivers MEF CE 2.0 EVCs. It features advanced TCAM classification in both ingress and egress. Per-EVC features include advanced L3-aware classification, a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7464 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4 (512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7464 supports Microsemi’s application programming interface for easy integration with third-party application software. The device also supports Microsemi’s CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Testing (RFC 2544 and Y.1564) Network demarcation Hierarchical QoS for priority queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™ and SyncE)
Datasheet
Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7464 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7464 also integrates VeriTime™, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation to meet today’s LTE/LTE-A requirements. The VSC7464 Carrier Ethernet switch contains up to twenty-four 10/100/1000 Mbps SGMII/SerDes ports, six 10/100/1000 Mbps QSGMII ports, and four 10 Gbps XAUI/SFI ports. VSC7464 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and MPLS/MPLSTP technology, VSC7464 delivers MEF CE 2.0 EVCs. It features advanced TCAM classification in both ingress and egress. Per-EVC features include advanced L3-aware classification, a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7464 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4 (512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7464 supports Microsemi’s application programming interface for easy integration with third-party application software. The device also supports Microsemi’s CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Testing (RFC 2544 and Y.1564) Network demarcation Hierarchical QoS for priority queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™ and SyncE)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
26 Port 52G Carrier Ethernet Switch - VSC7464 - Microchip Technology, Inc.
Chandler, AZ, United States
26 Port 52G Carrier Ethernet Switch
VSC7464
26 Port 52G Carrier Ethernet Switch VSC7464
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services. The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7464 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7464 also integrates VeriTime™, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation to meet today’s LTE/LTE-A requirements. The VSC7464 Carrier Ethernet switch contains up to twenty-four 10/100/1000 Mbps SGMII/SerDes ports, six 10/100/1000 Mbps QSGMII ports, and four 10 Gbps XAUI/SFI ports. VSC7464 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and MPLS/MPLSTP technology, VSC7464 delivers MEF CE 2.0 EVCs. It features advanced TCAM classification in both ingress and egress. Per-EVC features include advanced L3-aware classification, a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7464 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4 (512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks. VSC7464 supports Microsemi’s application programming interface for easy integration with third-party application software. The device also supports Microsemi’s CEServices application software, dramatically reducing customer time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Virtualized Service Aware Architecture (ViSAA™) MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Testing (RFC 2544 and Y.1564) Network demarcation Hierarchical QoS for priority queuing and subscriber separation Service protection (linear, ring) Integrated timing (VeriTime™ and SyncE)

Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 services.
The VSC7464 LynX-2™ device targets IP Edge demarcation and aggregation equipment to deliver Enterprise and mobile backhaul services. VSC7464 is based on Virtualized Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet Networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet (CE) services. VSC7464 also integrates VeriTime™, patent-pending distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation to meet today’s LTE/LTE-A requirements.
The VSC7464 Carrier Ethernet switch contains up to twenty-four 10/100/1000 Mbps SGMII/SerDes ports, six 10/100/1000 Mbps QSGMII ports, and four 10 Gbps XAUI/SFI ports. VSC7464 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and MPLS/MPLSTP technology, VSC7464 delivers MEF CE 2.0 EVCs. It features advanced TCAM classification in both ingress and egress. Per-EVC features include advanced L3-aware classification, a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping.
VSC7464 supports IPv4/IPv6 Layer-3 (L3) routing with up to 4K IPv4 (1K IPv6) unicast LPM entries and 2K IPv4 (512 IPv6) L3 multicast groups. L3 security features include source guard and reverse path forwarding tasks.
VSC7464 supports Microsemi’s application programming interface for easy integration with third-party application software. The device also supports Microsemi’s CEServices application software, dramatically reducing customer time-to-market.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Virtualized Service Aware Architecture (ViSAA™)
    • MPLS/MPLS-TP and Layer-3 routing support
    • MEF UNI and NNI functionality
    • Hardware-based Ethernet OAM, performance monitoring, and Service Activation Testing (RFC 2544 and Y.1564)
    • Network demarcation
    • Hierarchical QoS for priority queuing and subscriber separation
    • Service protection (linear, ring)
    • Integrated timing (VeriTime™ and SyncE)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7464
Product Name 26 Port 52G Carrier Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details