Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7421XJG-04

Description
Win Source Part Number: 1339700-VSC7421XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7421
Request a Quote Datasheet
Description
Win Source Part Number: 1339700-VSC7421XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1339700-VSC7421XJG-04 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1339700-VSC7421XJG-04
Integrated Circuits (ICs) - Interface - Telecom 1339700-VSC7421XJG-04
Win Source Part Number: 1339700-VSC7421XJG-0 4 Category: Integrated Circuits (ICs) - Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) ECCN: 5A991C Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7421

Win Source Part Number: 1339700-VSC7421XJG-04
Category: Integrated Circuits (ICs) - Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 40
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Mounting Type: Surface Mount
Package / Case: 672-BGA
Supplier Device Package: 672-HSBGA (27x27)
ECCN: 5A991C
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7421

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1339700-VSC7421XJG-04
Product Name Integrated Circuits (ICs) - Interface - Telecom
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TGL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, SFP+ transmitter - UL-0095--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
SmartFlex, EMEA/LATAM/APAC, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30418120 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features PoE Ready
View Details