Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9567STXI

Description
Win Source Part Number: 1033047-KSZ9567STXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567
Request a Quote Datasheet
Description
Win Source Part Number: 1033047-KSZ9567STXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1033047-KSZ9567STXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1033047-KSZ9567STXI
Integrated Circuits (ICs) - Interface - Controllers 1033047-KSZ9567STXI
Win Source Part Number: 1033047-KSZ9567STXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ9567

Win Source Part Number: 1033047-KSZ9567STXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ9567

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1033047-KSZ9567STXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details