Microchip Technology, Inc. 17 Port Unmanaged L2 Switch with 12 Cu PHYs VSC7421

Description
The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a 17-port switch can be designed using only two ICs. The VSC7421 leverages 65 nm technology, resulting in one of the most cost effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7421 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: SDK for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs One QSGMII MAC interface and up to four SGMII ports with 100 Mbps and 1 Gbps fiber support
Datasheet
Description
The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a 17-port switch can be designed using only two ICs. The VSC7421 leverages 65 nm technology, resulting in one of the most cost effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7421 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: SDK for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs One QSGMII MAC interface and up to four SGMII ports with 100 Mbps and 1 Gbps fiber support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Port Unmanaged L2 Switch with 12 Cu PHYs - VSC7421 - Microchip Technology, Inc.
Chandler, AZ, United States
17 Port Unmanaged L2 Switch with 12 Cu PHYs
VSC7421
17 Port Unmanaged L2 Switch with 12 Cu PHYs VSC7421
The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a 17-port switch can be designed using only two ICs. The VSC7421 leverages 65 nm technology, resulting in one of the most cost effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7421 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: SDK for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only two ICs One QSGMII MAC interface and up to four SGMII ports with 100 Mbps and 1 Gbps fiber support

The VSC7421 is the industry’s first fully integrated 17-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with VSC8514 4-port PHY with QSGMII, a 17-port switch can be designed using only two ICs. The VSC7421 leverages 65 nm technology, resulting in one of the most cost effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7421 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • VSC6811: SDK for 8051-based Lightly Managed and Unmanaged Enterprise Switches
  • GE PHYs
  • 10GE PHYs
  • Ethernet Software
  • Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
  • Lowest BOM solution requires only two ICs
  • One QSGMII MAC interface and up to four SGMII ports with 100 Mbps and 1 Gbps fiber support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7421
Product Name 17 Port Unmanaged L2 Switch with 12 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Managed Switch - LN-2316GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details