Microchip Technology, Inc. IEEE 802.3bt Type 4 / PoH, 4 ports, fully integrated PSE manager, industrial temp PD69204T4

Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69204T4 device is a 4-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69204T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69204T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69204T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 4 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Supports pre-standard PD detection Single DC voltage input (32V to 57V), built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1 Ohm sense resistor and 0.2 Ohm MOSFET Rdson per channel) 4 x direct address configuration pins Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Internal power on reset Can be cascaded to up to 12 PoE devices (96 ports) Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant
Datasheet
Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69204T4 device is a 4-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69204T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69204T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69204T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 4 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Supports pre-standard PD detection Single DC voltage input (32V to 57V), built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1 Ohm sense resistor and 0.2 Ohm MOSFET Rdson per channel) 4 x direct address configuration pins Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Internal power on reset Can be cascaded to up to 12 PoE devices (96 ports) Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3bt Type 4 / PoH, 4 ports, fully integrated PSE manager, industrial temp - PD69204T4 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3bt Type 4 / PoH, 4 ports, fully integrated PSE manager, industrial temp
PD69204T4
IEEE 802.3bt Type 4 / PoH, 4 ports, fully integrated PSE manager, industrial temp PD69204T4
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69204T4 device is a 4-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69204T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69204T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69204T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 4 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Supports pre-standard PD detection Single DC voltage input (32V to 57V), built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1 Ohm sense resistor and 0.2 Ohm MOSFET Rdson per channel) 4 x direct address configuration pins Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Internal power on reset Can be cascaded to up to 12 PoE devices (96 ports) Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant

The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69204T4 device is a 4-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69204T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69204T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69204T4 is available in a 56 pin, 8 mm x 8 mm QFN package.

Additional Features

  • 4 independent PoE channels
  • Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt
  • Supports three and six event classification based on PoH
  • Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels)
  • Supports pre-standard PD detection
  • Single DC voltage input (32V to 57V), built in 3.3V and 5V regulators, input voltage out of range protection
  • Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring
  • Low power dissipation (0.1 Ohm sense resistor and 0.2 Ohm MOSFET Rdson per channel)
  • 4 x direct address configuration pins
  • Continuous port monitoring and system data
  • Configurable load current setting
  • Power soft start mechanism
  • Voltage monitoring / protection
  • Internal power on reset
  • Can be cascaded to up to 12 PoE devices (96 ports)
  • Programmable threshold temperature alarm limit
  • PD69208T4: 56-pin, 8 x 8mm QFN
  • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD69204T4
Product Name IEEE 802.3bt Type 4 / PoH, 4 ports, fully integrated PSE manager, industrial temp
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Gateways, Routers - BB-SR30518010-ND - DigiKey
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details