Microchip Technology, Inc. 2-Port 10/100 Managed Ethernet Switch with 16-Bit Non-PCI LAN9352

Description
Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor 2-port switch, the LAN9352/9352i supports compact PCB design and with 2 Integrated PHY's . LAN9352 extends the definition of the LAN9353 by replacing the Port 0 MII/RMII/Turbo MII interface with a full featured Ethernet MAC accessible through a high-performance host bus or SPI/ SQI Interface .The Host MAC incorporates the essential protocol requirements for operating an Ethernet/IEEE 802.3-compliant node and provides an interface between the Host Bus Interface (HBI) and the Ethernet PHYs and Switch Fabric. The device communicates with the microcontroller through an SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 8 or 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with an 8 or 16-bit external bus. Alternatively, the device can be accessed via SPI/SQI . The Host MAC interfaces with the 10/100 Ethernet PHY’s (Virtual PHY, Port 1 PHY, Port 2 PHY) via an internal SMI (Serial Management Interface) bus . IEEE 1588-2008 is supported via the integrated IEEE 1588-2008 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9352 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. The LAN9352/9352i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both versions of the device comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Supports Fiber Interface through SFP and SFF Physical medium Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics High-performance, full-featured 2-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated 1.2V regulator for a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9352i) Package options: LAN9352: 10x10mm, 0.5mm pitch 72-pin SQFN package LAN9352: 12x12mm, 0.5mm pitch 80-pin TQFP-EP package Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveillance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control
Datasheet
Description
Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor 2-port switch, the LAN9352/9352i supports compact PCB design and with 2 Integrated PHY's . LAN9352 extends the definition of the LAN9353 by replacing the Port 0 MII/RMII/Turbo MII interface with a full featured Ethernet MAC accessible through a high-performance host bus or SPI/ SQI Interface .The Host MAC incorporates the essential protocol requirements for operating an Ethernet/IEEE 802.3-compliant node and provides an interface between the Host Bus Interface (HBI) and the Ethernet PHYs and Switch Fabric. The device communicates with the microcontroller through an SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 8 or 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with an 8 or 16-bit external bus. Alternatively, the device can be accessed via SPI/SQI . The Host MAC interfaces with the 10/100 Ethernet PHY’s (Virtual PHY, Port 1 PHY, Port 2 PHY) via an internal SMI (Serial Management Interface) bus . IEEE 1588-2008 is supported via the integrated IEEE 1588-2008 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9352 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. The LAN9352/9352i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both versions of the device comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Supports Fiber Interface through SFP and SFF Physical medium Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics High-performance, full-featured 2-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated 1.2V regulator for a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9352i) Package options: LAN9352: 10x10mm, 0.5mm pitch 72-pin SQFN package LAN9352: 12x12mm, 0.5mm pitch 80-pin TQFP-EP package Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveillance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port 10/100 Managed Ethernet Switch with 16-Bit Non-PCI - LAN9352 - Microchip Technology, Inc.
Chandler, AZ, United States
2-Port 10/100 Managed Ethernet Switch with 16-Bit Non-PCI
LAN9352
2-Port 10/100 Managed Ethernet Switch with 16-Bit Non-PCI LAN9352
Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimize d for consumer, embedded and Industrial designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration. Featuring a small form factor 2-port switch, the LAN9352/9352i supports compact PCB design and with 2 Integrated PHY's . LAN9352 extends the definition of the LAN9353 by replacing the Port 0 MII/RMII/Turbo MII interface with a full featured Ethernet MAC accessible through a high-performance host bus or SPI/ SQI Interface .The Host MAC incorporates the essential protocol requirements for operating an Ethernet/IEEE 802.3-compliant node and provides an interface between the Host Bus Interface (HBI) and the Ethernet PHYs and Switch Fabric. The device communicates with the microcontroller through an SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 8 or 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with an 8 or 16-bit external bus. Alternatively, the device can be accessed via SPI/SQI . The Host MAC interfaces with the 10/100 Ethernet PHY’s (Virtual PHY, Port 1 PHY, Port 2 PHY) via an internal SMI (Serial Management Interface) bus . IEEE 1588-2008 is supported via the integrated IEEE 1588-2008 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9352 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver. The LAN9352/9352i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both versions of the device comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Supports Fiber Interface through SFP and SFF Physical medium Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. *The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Highlights IEEE 1588-2008 Hardware Time Stamping Unit IEEE 802.3az Energy Efficient Ethernet Wake On LAN Cable Diagnostics High-performance, full-featured 2-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) IGMP v1/v2 monitoring for multicast packet filtering Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated 1.2V regulator for a single 3.3V supply Supports Fiber Interface through SFP and SFF Physical medium 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9352i) Package options: LAN9352: 10x10mm, 0.5mm pitch 72-pin SQFN package LAN9352: 12x12mm, 0.5mm pitch 80-pin TQFP-EP package Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Building Automation Security and Surveillance Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control

Microchip's LAN9352/LAN9352i is a high-performance, small-footprint, full-featured 2-port managed Ethernet switch. This device is application-optimized for consumer, embedded and Industrial designs which require a highly integrated, cost effective device with switching functionality, flexibility and ease of integration.
Featuring a small form factor 2-port switch, the LAN9352/9352i supports compact PCB design and with 2 Integrated PHY's . LAN9352 extends the definition of the LAN9353 by replacing the Port 0 MII/RMII/Turbo MII interface with a full featured Ethernet MAC accessible through a high-performance host bus or SPI/
SQI Interface .The Host MAC incorporates the essential protocol requirements for operating an Ethernet/IEEE 802.3-compliant node and provides an interface between the Host Bus Interface (HBI) and the Ethernet PHYs and Switch Fabric. The device communicates with the microcontroller through an SRAM-like slave interface. The simple, yet highly functional host bus interface provides a glue-less connection to most common 8 or 16-bit microprocessors and microcontrollers as well as 32-bit microprocessors with an 8 or 16-bit external bus. Alternatively, the device can be accessed via SPI/SQI . The Host MAC interfaces with the 10/100 Ethernet PHY’s (Virtual PHY, Port 1 PHY, Port 2 PHY) via an internal SMI (Serial Management Interface) bus .
IEEE 1588-2008 is supported via the integrated IEEE 1588-2008 hardware time stamp unit, which supports end-to-end and peer-to-peer transparent clocks. The LAN9352 complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol, IEEE 802.3az Energy Efficient Ethernet (EEE) (100Mbps only), and 802.1D/802.1Q network management protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. 100BASE-FX is supported via an external fiber transceiver.
The LAN9352/9352i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both versions of the device comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Supports Fiber Interface through SFP and SFF Physical medium
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.
*The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    Highlights
    • IEEE 1588-2008 Hardware Time Stamping Unit
    • IEEE 802.3az Energy Efficient Ethernet
    • Wake On LAN
    • Cable Diagnostics
    • High-performance, full-featured 2-port switch with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups)
    • IGMP v1/v2 monitoring for multicast packet filtering
    • Optional EEPROM or external CPU serial management support via an I2C™ interface
    • Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY
    • Integrated 1.2V regulator for a single 3.3V supply
    • Supports Fiber Interface through SFP and SFF Physical medium
    • 42 per-port MIB counters for efficient network management
    • Industrial temperature (-40° to 85°C) options available (LAN9352i)
    Package options:
    • LAN9352: 10x10mm, 0.5mm pitch 72-pin SQFN package
    • LAN9352: 12x12mm, 0.5mm pitch 80-pin TQFP-EP package
    Target Applications
    • Cable, Satellite, and IP Set-top Boxes (STBs)
    • Digital Televisions (DTVs)
    • Digital/Personal Video Recorders (DVRs/PVRs)
    • VoIP/Video Phone Systems
    • Building Automation
    • Security and Surveillance
    • Home Gateways/Consumer Audio/Video
    • Test/Measurement Equipment
    • Industrial Automation and Control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9352
Product Name 2-Port 10/100 Managed Ethernet Switch with 16-Bit Non-PCI
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
EN50155 Managed PoE Ethernet Switch with 8FE+4GE, 24-110VDC - EKI-9512E-4GMPX-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details