Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9896CTXI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321901-KSZ9896CTXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3 Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXI-DKR,KSZ9 896CTXI-CT Base Product Number: KSZ9896 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321901-KSZ9896CTXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3 Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXI-DKR,KSZ9 896CTXI-CT Base Product Number: KSZ9896 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1321901-KSZ9896CTXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1321901-KSZ9896CTXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1321901-KSZ9896CTXI-TR
Manufacturer: Microchip Technology Win Source Part Number: 1321901-KSZ9896CTXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: IEEE 802.3 Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9896CTXI-DKR,KSZ9 896CTXI-CT Base Product Number: KSZ9896 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321901-KSZ9896CTXI-TR
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Reel - TR
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: IEEE 802.3
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 128-TQFP Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9896CTXI-DKR,KSZ9896CTXI-CT
Base Product Number: KSZ9896
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1321901-KSZ9896CTXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 18 port managed switch - 1783-BMS12T4E2CGP - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE416-PN-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details