Microchip Technology, Inc. IEEE 802.3at / bt Type 4 / PoH, 8 ports, fully integrated PSE manager, industrial temp PD69208T4

Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208T4 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69208T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) , built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1Ω sense resistor and 0.2Ω MOSFET Rdson per channel) Includes reset command pin Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Can be cascaded to up to 12 PoE devices (96 ports) Detailed port status Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant
Datasheet
Description
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208T4 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69208T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) , built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1Ω sense resistor and 0.2Ω MOSFET Rdson per channel) Includes reset command pin Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Can be cascaded to up to 12 PoE devices (96 ports) Detailed port status Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3at / bt Type 4 / PoH, 8 ports, fully integrated PSE manager, industrial temp - PD69208T4 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3at / bt Type 4 / PoH, 8 ports, fully integrated PSE manager, industrial temp
PD69208T4
IEEE 802.3at / bt Type 4 / PoH, 8 ports, fully integrated PSE manager, industrial temp PD69208T4
The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208T4 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69208T4 is available in a 56 pin, 8 mm x 8 mm QFN package. Additional Features 8 independent PoE channels Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt Supports three and six event classification based on PoH Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels) Single DC voltage input (32V to 57V) , built in 3.3V and 5V regulators, input voltage out of range protection Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring Low power dissipation (0.1Ω sense resistor and 0.2Ω MOSFET Rdson per channel) Includes reset command pin Continuous port monitoring and system data Configurable load current setting Power soft start mechanism Voltage monitoring / protection Can be cascaded to up to 12 PoE devices (96 ports) Detailed port status Programmable threshold temperature alarm limit PD69208T4: 56-pin, 8 x 8mm QFN MSL3, RoHS compliant

The PoE manager IC integrates power, analog, and state-of-the-art logic into a single 56-pin, plastic QFN package. The device is used in Ethernet switches and midspans to allow network devices to share power and data over the same cable. The PD69208T4 device is an 8-port, mixed-signal, and high-voltage PoE driver. Together with the PD692x0 external MCU, it performs as a PSE system. The PoE controller, PD692x0, is a cost-effective, pre-programmed MCU designed to implement enhanced mode PoE. PD69208T4 supports supply voltages between 32V and 57V without additional power supply sources. A system that powers over four pairs can be implemented by combining two ports of PD69208M, enabling a high-power delivery to compatible PD devices. An on-going monitoring of system parameters for the host software is available via communication. Internal thermal protection is implemented in the chip. PD69208T4 is a low-power dissipation device that uses internal MOSFETs and internal 0.1Ω sense resistors. PD69208T4 is available in a 56 pin, 8 mm x 8 mm QFN package.

Additional Features

    • 8 independent PoE channels
    • Complies with IEEE 802.3af, IEEE 802.3at and IEEE 802.3bt
    • Supports three and six event classification based on PoH
    • Drives 2-pair power ports or 4-pair ports (combining 2 PoE channels)
    • Single DC voltage input (32V to 57V) , built in 3.3V and 5V regulators, input voltage out of range protection
    • Wide ambient temperature range: -40°C to +85°C, on-chip over-temperature thermal protection and monitoring
    • Low power dissipation (0.1Ω sense resistor and 0.2Ω MOSFET Rdson per channel)
    • Includes reset command pin
    • Continuous port monitoring and system data
    • Configurable load current setting
    • Power soft start mechanism
    • Voltage monitoring / protection
    • Can be cascaded to up to 12 PoE devices (96 ports)
    • Detailed port status
    • Programmable threshold temperature alarm limit
    • PD69208T4: 56-pin, 8 x 8mm QFN
    • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD69208T4
Product Name IEEE 802.3at / bt Type 4 / PoH, 8 ports, fully integrated PSE manager, industrial temp
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - 2084-BB-ESW108-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details