Microchip Technology, Inc. 5-Port 100BASE-T1 Gigabit Ethernet Switch LAN9370

Description
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC port, configurable to RGMII/MII/RMII interfaces. The LAN9370 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9370 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 4x Integrated 100BASE-T1 PHYs Extended Cable Reach RGMII/RMII/MII port Cascade mode for high port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management 8mmx 8mm 64-Pin QFN Package (wettable) LinkMD®+ cable diagnostic capabilities Over-temperature and under-voltage detection AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)
Description
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC port, configurable to RGMII/MII/RMII interfaces. The LAN9370 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9370 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 4x Integrated 100BASE-T1 PHYs Extended Cable Reach RGMII/RMII/MII port Cascade mode for high port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management 8mmx 8mm 64-Pin QFN Package (wettable) LinkMD®+ cable diagnostic capabilities Over-temperature and under-voltage detection AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)

Suppliers

Company
Product
Description
Supplier Links
5-Port 100BASE-T1 Gigabit Ethernet Switch - LAN9370 - Microchip Technology, Inc.
Chandler, AZ, United States
5-Port 100BASE-T1 Gigabit Ethernet Switch
LAN9370
5-Port 100BASE-T1 Gigabit Ethernet Switch LAN9370
The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC port, configurable to RGMII/MII/RMII interfaces. The LAN9370 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation. The LAN9370 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including: IEEE 802.1AS time synchronization - IEEE 802.Qat Stream Reservation - IEEE 802.Qav traffic shaping - IEEE 802.1Qbv (TSN) time-aware scheduler - IEEE 802.1Qci (TSN) ingress filtering and policing Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Comprehensive Interfaces 4x Integrated 100BASE-T1 PHYs Extended Cable Reach RGMII/RMII/MII port Cascade mode for high port count System Reference output clocks Time Aware Precision GPIO SPI or in-band host processor access Switch Engine AVB / TSN Support 8 shapers per port, one for each queue Deep Packet Inspection (DPI) using TCAM TCAM classification of Layers 2,3,4 and beyond High Available Seamless Redundancy (HSR) OPEN Alliance TC11 Support Smart low-latency cut-through forwarding mode Environmental and Diagnostics OPEN Alliance TC10 Support FlexPWR technology power management 8mmx 8mm 64-Pin QFN Package (wettable) LinkMD®+ cable diagnostic capabilities Over-temperature and under-voltage detection AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)

The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a single MAC port, configurable to RGMII/MII/RMII interfaces.

The LAN9370 is available in Grade 2 Automotive (-40°C to +105°C) temperature range and is AEC-Q100 qualified for automotive use cases such as gateways, Automated Driver-Assistance Systems (ADAS), infotainment, telematics and in-vehicle networking. The switch is also ideal for non-automotive applications, such as Industrial vehicles, automation, robotics and transportation.

The LAN9370 fully supports IEEE Audio Video Bridging (AVB) and key TSN (Time Sensitive Networking) standards, which provide high Quality of Service (QoS) for latency sensitive traffic streams over Ethernet, including:
IEEE 802.1AS time synchronization
- IEEE 802.Qat Stream Reservation
- IEEE 802.Qav traffic shaping
- IEEE 802.1Qbv (TSN) time-aware scheduler
- IEEE 802.1Qci (TSN) ingress filtering and policing

Additionally, a robust assortment of EtherGREEN™ energy efficiency features are provided, including Open Alliance TC10 sleep/wakeup partial networking, non-TC10 link partner energy detect wake-up, and ultra-deep-sleep power

FOR ADDITIONAL PRODUCT INFORMATION PLEASE CLICK HERE

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • Comprehensive Interfaces
    • 4x Integrated 100BASE-T1 PHYs
    • Extended Cable Reach
    • RGMII/RMII/MII port
    • Cascade mode for high port count
    • System Reference output clocks
    • Time Aware Precision GPIO
    • SPI or in-band host processor access
  • Switch Engine
    • AVB / TSN Support
    • 8 shapers per port, one for each queue
    • Deep Packet Inspection (DPI) using TCAM
    • TCAM classification of Layers 2,3,4 and beyond
    • High Available Seamless Redundancy (HSR)
    • OPEN Alliance TC11 Support
    • Smart low-latency cut-through forwarding mode
  • Environmental and Diagnostics
    • OPEN Alliance TC10 Support
    • FlexPWR technology power management
    • 8mmx 8mm 64-Pin QFN Package (wettable)
    • LinkMD®+ cable diagnostic capabilities
    • Over-temperature and under-voltage detection
    • AEC-Q100 Grade 2 Automotive Qualified (-40degC to + 105degC)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9370
Product Name 5-Port 100BASE-T1 Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

54CSFP Managed Switch - LN-2554CSFP TELECOM/FTTH SWITCH - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
4FE PoE+1G+1G SFP, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2706E-1GFPI-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w, 802.3af/at
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details