Microchip Technology, Inc. Integrated Circuits(ICs) KSZ8873MLL

Description
Manufacturer: Microchip Technology Win Source Part Number: 083356-KSZ8873MLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 083356-KSZ8873MLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083356-KSZ8873MLL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083356-KSZ8873MLL
Integrated Circuits(ICs) 083356-KSZ8873MLL
Manufacturer: Microchip Technology Win Source Part Number: 083356-KSZ8873MLL Category: Integrated Circuits(ICs) Family: Interface - Controllers Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 64-LQFP Manufacturer Device Package: 64-LQFP (10x10) Standard Package: 160 Catalog: Ethernet Controllers Operating Supply Voltage: 1.8V 2.5V 3.3V Protocol: Ethernet Function: Switch Interface: I²C SPI Current - Supply: 115mA Standards: 10/100 Base-T/TX PHY Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 083356-KSZ8873MLL
Category: Integrated Circuits(ICs)
Family: Interface - Controllers
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 64-LQFP
Manufacturer Device Package: 64-LQFP (10x10)
Standard Package: 160
Catalog: Ethernet Controllers
Operating Supply Voltage: 1.8V 2.5V 3.3V
Protocol: Ethernet
Function: Switch
Interface: I²C SPI
Current - Supply: 115mA
Standards: 10/100 Base-T/TX PHY
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 083356-KSZ8873MLL
Product Name Integrated Circuits(ICs)
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Industrial Cellular Router w/ Wi-Fi - EKI-1642WI-A - Advantech
Specs
Network Equipment Router
Network Media Wireless
View Details