Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9477STXI-TR

Description
Win Source Part Number: 1261701-KSZ9477STXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9477STXI-DKR,KSZ9 477STXI-CT Base Product Number: KSZ9477
Request a Quote Datasheet
Description
Win Source Part Number: 1261701-KSZ9477STXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9477STXI-DKR,KSZ9 477STXI-CT Base Product Number: KSZ9477
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261701-KSZ9477STXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261701-KSZ9477STXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1261701-KSZ9477STXI-TR
Win Source Part Number: 1261701-KSZ9477STXI- TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ9477STXI-DKR,KSZ9 477STXI-CT Base Product Number: KSZ9477

Win Source Part Number: 1261701-KSZ9477STXI-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ9477STXI-DKR,KSZ9477STXI-CT
Base Product Number: KSZ9477

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1261701-KSZ9477STXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 18 port managed switch - 1783-BMS12T4E2CGL - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 1310nm, SM - 1-G092 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details