Manufacturer: Microchip Technology
Win Source Part Number: 922542-KSZ8463MLI
Series: EtherSynch™
Features: Ethernet Controller - - Interface 64-LQFP (10x10)
Package: Tray
Package: 64-LQFP
Family Name: KSZ8463
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 922542-KSZ8463MLI |
| Product Name | Interface - Interface - Controllers - KSZ8463MLI |
| Network Equipment | Other |