Microchip Technology, Inc. 52 x 1G L2/L3 Ethernet Switch vsc7442

Description
The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile Content Aware Processing (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7442 integrates VeriTime™ IEEE 1588, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Single-chip 52 Gbps switching solution Fully managed L2 switching and L3 forwarding features Industrial temperature range Easy upgrade within SparX-IV family to higher bandwidths including 10 GbE port support
Datasheet
Description
The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile Content Aware Processing (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7442 integrates VeriTime™ IEEE 1588, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Single-chip 52 Gbps switching solution Fully managed L2 switching and L3 forwarding features Industrial temperature range Easy upgrade within SparX-IV family to higher bandwidths including 10 GbE port support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
52 x 1G L2/L3 Ethernet Switch - vsc7442 - Microchip Technology, Inc.
Chandler, AZ, United States
52 x 1G L2/L3 Ethernet Switch
vsc7442
52 x 1G L2/L3 Ethernet Switch vsc7442
The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile Content Aware Processing (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7442 integrates VeriTime™ IEEE 1588, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Single-chip 52 Gbps switching solution Fully managed L2 switching and L3 forwarding features Industrial temperature range Easy upgrade within SparX-IV family to higher bandwidths including 10 GbE port support

The VSC7442 SparX-IV-52™ device is a 52G SMB/SME Industrial Ethernet switch with up to 52 Gigabit Ethernet (GE) ports. The device provides a rich set of Enterprise Ethernet switching features. Using multistage Versatile Content Aware Processing (VCAP™), it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7442 integrates VeriTime™ IEEE 1588, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Single-chip 52 Gbps switching solution
    • Fully managed L2 switching and L3 forwarding features
    • Industrial temperature range
    • Easy upgrade within SparX-IV family to higher bandwidths including 10 GbE port support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number vsc7442
Product Name 52 x 1G L2/L3 Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4-Port Managed Switch - LN-2304GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - BB-ESW208-2ST-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details