Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8795CLXIC KSZ8795CLXIC

Description
Manufacturer: Microchip Technology Win Source Part Number: 809846-KSZ8795CLXIC Packaging: Tray Protocol: Ethernet Function: Controller Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: KSZ8795
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 809846-KSZ8795CLXIC Packaging: Tray Protocol: Ethernet Function: Controller Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: KSZ8795
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8795CLXIC - 809846-KSZ8795CLXIC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8795CLXIC
809846-KSZ8795CLXIC
Interface - Interface - Controllers - KSZ8795CLXIC 809846-KSZ8795CLXIC
Manufacturer: Microchip Technology Win Source Part Number: 809846-KSZ8795CLXIC Packaging: Tray Protocol: Ethernet Function: Controller Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Supplier Device Package: 80-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Part Number Series: KSZ8795

Manufacturer: Microchip Technology
Win Source Part Number: 809846-KSZ8795CLXIC
Packaging: Tray
Protocol: Ethernet
Function: Controller
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Supplier Device Package: 80-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Part Number Series: KSZ8795

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 809846-KSZ8795CLXIC
Product Name Interface - Interface - Controllers - KSZ8795CLXIC
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details