Microchip Technology, Inc. 10 Port Unmanaged Industrial Ethernet Switch VSC7512

Description
Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. The VSC7512 leverages SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution utilizes the most advanced Energy Efficient Ethernet features for bringing low-power, high-performance solutions to market..The VSC7512 provides a rich set of un-managed Ethernet switching features such as Layer-2 forwarding with basic VLAN and QoS processing, enabling the delivery of differentiated services. The VSC7512 contains an 8051 CPU for configuration of the switch. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6825: Ocelot Unmanaged Application Software Package for 8051-based L2 Enterprise Switches Ethernet Switches 1G Copper PHYs Low-power and single-chip industrial switch Four integrated copper PHY ports 2.5G SGMII NPI port or PCIe
Datasheet
Description
Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. The VSC7512 leverages SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution utilizes the most advanced Energy Efficient Ethernet features for bringing low-power, high-performance solutions to market..The VSC7512 provides a rich set of un-managed Ethernet switching features such as Layer-2 forwarding with basic VLAN and QoS processing, enabling the delivery of differentiated services. The VSC7512 contains an 8051 CPU for configuration of the switch. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6825: Ocelot Unmanaged Application Software Package for 8051-based L2 Enterprise Switches Ethernet Switches 1G Copper PHYs Low-power and single-chip industrial switch Four integrated copper PHY ports 2.5G SGMII NPI port or PCIe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Port Unmanaged Industrial Ethernet Switch - VSC7512 - Microchip Technology, Inc.
Chandler, AZ, United States
10 Port Unmanaged Industrial Ethernet Switch
VSC7512
10 Port Unmanaged Industrial Ethernet Switch VSC7512
Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package. The VSC7512 leverages SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution utilizes the most advanced Energy Efficient Ethernet features for bringing low-power, high-performance solutions to market..The VSC7512 provides a rich set of un-managed Ethernet switching features such as Layer-2 forwarding with basic VLAN and QoS processing, enabling the delivery of differentiated services. The VSC7512 contains an 8051 CPU for configuration of the switch. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6825: Ocelot Unmanaged Application Software Package for 8051-based L2 Enterprise Switches Ethernet Switches 1G Copper PHYs Low-power and single-chip industrial switch Four integrated copper PHY ports 2.5G SGMII NPI port or PCIe

Microchip's industrial Ethernet switch device delivers the industry’s lowest power Gigabit Ethernet (GbE) switching solution.The VSC7512 is a fully-integrated 10-port GbE switch with four copper PHYs in a single package.
The VSC7512 leverages SimpliPHY™ technology, resulting in the one of the most cost-effective and lowest power consumption devices in the industry. The single-chip solution utilizes the most advanced Energy Efficient Ethernet features for bringing low-power, high-performance solutions to market..The VSC7512 provides a rich set of un-managed Ethernet switching features such as Layer-2 forwarding with basic VLAN and QoS processing, enabling the delivery of differentiated services. The VSC7512 contains an 8051 CPU for configuration of the switch. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6825: Ocelot Unmanaged Application Software Package for 8051-based L2 Enterprise Switches
    • Ethernet Switches
    • 1G Copper PHYs
    • Low-power and single-chip industrial switch
    • Four integrated copper PHY ports
    • 2.5G SGMII NPI port or PCIe
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7512
Product Name 10 Port Unmanaged Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

32X400 QSFP56-DD TOR/LEAF/SPINE SWITCH - LN-4332Z4 - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Gateways, Routers - 2084-BB-ABDN-ER-DP551U-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network 802.11a/b/g/n
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details