Microchip Technology, Inc. 7-Port Gigabit Ethernet Switch ksz9897

Description
The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet
Description
The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Port Gigabit Ethernet Switch - ksz9897 - Microchip Technology, Inc.
Chandler, AZ, United States
7-Port Gigabit Ethernet Switch
ksz9897
7-Port Gigabit Ethernet Switch ksz9897
The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric

The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.

Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.

An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.

Looking for a Linux® Host Processor, try the SAMA5D3
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink
      • Non-blocking wire-speed Ethernet switching fabric
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number ksz9897
Product Name 7-Port Gigabit Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2558434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 9 #
Data Rate 0.1000 Gbps
View Details