Microchip Technology, Inc. 7-Port Gigabit Ethernet Switch with Ring Redundancy, IEEE1588, SGMII/RGMII/MII/RMII ksz9477

Description
The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9477 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9477 supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav. The KSZ9477 also incorporates features that simplify the implementation of DLR and HSR redundancy protocols by off-loading tasks from the host processor. For DLR networks, these features include Beacon frame generation, Beacon timeout detection, and MAC table flushing. HSR networks are supported with automatic duplicate frame discard, and self-address filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet
Description
The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9477 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9477 supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav. The KSZ9477 also incorporates features that simplify the implementation of DLR and HSR redundancy protocols by off-loading tasks from the host processor. For DLR networks, these features include Beacon frame generation, Beacon timeout detection, and MAC table flushing. HSR networks are supported with automatic duplicate frame discard, and self-address filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Port Gigabit Ethernet Switch with Ring Redundancy, IEEE1588, SGMII/RGMII/MII/RMII - ksz9477 - Microchip Technology, Inc.
Chandler, AZ, United States
7-Port Gigabit Ethernet Switch with Ring Redundancy, IEEE1588, SGMII/RGMII/MII/RMII
ksz9477
7-Port Gigabit Ethernet Switch with Ring Redundancy, IEEE1588, SGMII/RGMII/MII/RMII ksz9477
The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. As a member of the EtherSynch® product family, the KSZ9477 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications. The KSZ9477 supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav. The KSZ9477 also incorporates features that simplify the implementation of DLR and HSR redundancy protocols by off-loading tasks from the host processor. For DLR networks, these features include Beacon frame generation, Beacon timeout detection, and MAC table flushing. HSR networks are supported with automatic duplicate frame discard, and self-address filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. Additional Features Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink Non-blocking wire-speed Ethernet switching fabric

The KSZ9477 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or RMII. Either of these may connect directly to a host processor or to an external PHY. The SGMII port may interface to a fiber optic transceiver.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.

Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.

As a member of the EtherSynch® product family, the KSZ9477 incorporates full hardware support for the IEEE 1588v2 Precision Time Protocol (PTP), including hardware time-stamping at all PHY-MAC interfaces, and a high-resolution hardware “PTP clock”. IEEE 1588 provides sub-microsecond synchronization for a range of industrial Ethernet applications.

The KSZ9477 supports time-stamping and time-keeping features support IEEE 802.1AS time synchronization. All ports feature credit based traffic shapers for IEEE 802.1Qav.

The KSZ9477 also incorporates features that simplify the implementation of DLR and HSR redundancy protocols by off-loading tasks from the host processor. For DLR networks, these features include Beacon frame generation, Beacon timeout detection, and MAC table flushing. HSR networks are supported with automatic duplicate frame discard, and self-address filtering.

An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.

Looking for a Linux® Host Processor, try the SAMA5D3.

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in.

Additional Features

      Integrated 7-port 10/100/1000 Layer-2 switch with Gigabit uplink
      • Non-blocking wire-speed Ethernet switching fabric
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number ksz9477
Product Name 7-Port Gigabit Ethernet Switch with Ring Redundancy, IEEE1588, SGMII/RGMII/MII/RMII
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - BB-EIR610-3SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details