Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8864CNXIA KSZ8864CNXIA

Description
Manufacturer: Microchip Technology Win Source Part Number: 778088-KSZ8864CNXIA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Operating Supply Voltage: 1.8V, 2.5V, 3.3V Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Family Name: KSZ8864CNXIA Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (8x8) Alternative Parts (Cross-Reference): KSZ8864CNXIA-TR; Introduction Date: February 12, 2014 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 778088-KSZ8864CNXIA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Operating Supply Voltage: 1.8V, 2.5V, 3.3V Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Family Name: KSZ8864CNXIA Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (8x8) Alternative Parts (Cross-Reference): KSZ8864CNXIA-TR; Introduction Date: February 12, 2014 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8864CNXIA - 778088-KSZ8864CNXIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8864CNXIA
778088-KSZ8864CNXIA
Interface - Interface - Controllers - KSZ8864CNXIA 778088-KSZ8864CNXIA
Manufacturer: Microchip Technology Win Source Part Number: 778088-KSZ8864CNXIA Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-VFQFN Exposed Pad Operating Supply Voltage: 1.8V, 2.5V, 3.3V Protocol: Ethernet Function: Switch Interface: MII, RMII Standards: 10/100 Base-T/TX PHY Family Name: KSZ8864CNXIA Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (8x8) Alternative Parts (Cross-Reference): KSZ8864CNXIA-TR; Introduction Date: February 12, 2014 ECCN: 5A991.b Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 778088-KSZ8864CNXIA
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Operating Supply Voltage: 1.8V, 2.5V, 3.3V
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-T/TX PHY
Family Name: KSZ8864CNXIA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (8x8)
Alternative Parts (Cross-Reference): KSZ8864CNXIA-TR;
Introduction Date: February 12, 2014
ECCN: 5A991.b
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 778088-KSZ8864CNXIA
Product Name Interface - Interface - Controllers - KSZ8864CNXIA
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06TA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details