Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8895RQXIA KSZ8895RQXIA

Description
Manufacturer: Microchip Technology Win Source Part Number: 922552-KSZ8895RQXIA Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tray Family Name: KSZ8895 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922552-KSZ8895RQXIA Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tray Family Name: KSZ8895 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8895RQXIA - 922552-KSZ8895RQXIA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8895RQXIA
922552-KSZ8895RQXIA
Interface - Interface - Controllers - KSZ8895RQXIA 922552-KSZ8895RQXIA
Manufacturer: Microchip Technology Win Source Part Number: 922552-KSZ8895RQXIA Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20) Package: 128-BFQFP Package: Tray Family Name: KSZ8895 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (14x20) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 66 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922552-KSZ8895RQXIA
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Package: 128-BFQFP
Package: Tray
Family Name: KSZ8895
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (14x20)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 922552-KSZ8895RQXIA
Product Name Interface - Interface - Controllers - KSZ8895RQXIA
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 8300 6 Port Ethernet Switch - 1783-RMS06T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESW208-2MT-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details