The KSZ8765CLX is a highly integrated, Layer 2-managed Ethernet switch designed for cost-sensitive applications. It features five ports, including four 10/100Mbps copper ports and one 10/100/1000Mbps Gigabit uplink port. The device supports multiple CPU data interfaces, making it suitable for both fast Ethernet and Gigabit Ethernet applications. It is housed in a compact 80-pin LQFP package and operates within a temperature range of -40°C to +85°C. Key functionalities include advanced power management features such as energy-efficient Ethernet (EEE), programmable rate limiting, VLAN support, and QoS prioritization with four queues. The switch fabric is non-blocking, ensuring efficient packet delivery with a 1024-entry forwarding table and 64kb frame buffer. The KSZ8765CLX also supports various management capabilities, including port mirroring, MIB counters, and diagnostics through Micrel's LinkMD technology. This product is suitable for a wide range of applications, including industrial Ethernet, VoIP, and residential gateways, making it a versatile choice for engineers looking to implement reliable Ethernet switching solutions.
Win Source Part Number: 1261683-KSZ8765CLXIC
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-KSZ8765CLXIC,57
Base Product Number: KSZ8765
| Win Source Electronics | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 1261683-KSZ8765CLXIC |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers |
| Network Equipment | Other |