Microchip Technology, Inc. 10 Port Industrial Switch with 4 Cu PHYs vsc7514

Description
Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet ports. The device provides a rich set of Industrial and Enteprise Ethernet switching features. Using multistage TCAM technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7514 integrates distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-IV GbE Switches VSC8514 Copper PHYs Unified API, WebStaX, SMBStaX, and IStaX softwares Four dual media copper/SGMII ports Four 1G SGMII ports Two 1G/2.5G SGMII ports (one port can be configured as QSGMII) Fully-managed L2 switching features Industrial temperature range Flexible PCIe and NPI CPU interfaces
Datasheet
Description
Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet ports. The device provides a rich set of Industrial and Enteprise Ethernet switching features. Using multistage TCAM technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7514 integrates distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-IV GbE Switches VSC8514 Copper PHYs Unified API, WebStaX, SMBStaX, and IStaX softwares Four dual media copper/SGMII ports Four 1G SGMII ports Two 1G/2.5G SGMII ports (one port can be configured as QSGMII) Fully-managed L2 switching features Industrial temperature range Flexible PCIe and NPI CPU interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Port Industrial Switch with 4 Cu PHYs - vsc7514 - Microchip Technology, Inc.
Chandler, AZ, United States
10 Port Industrial Switch with 4 Cu PHYs
vsc7514
10 Port Industrial Switch with 4 Cu PHYs vsc7514
Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet ports. The device provides a rich set of Industrial and Enteprise Ethernet switching features. Using multistage TCAM technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7514 integrates distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches SparX-IV GbE Switches VSC8514 Copper PHYs Unified API, WebStaX, SMBStaX, and IStaX softwares Four dual media copper/SGMII ports Four 1G SGMII ports Two 1G/2.5G SGMII ports (one port can be configured as QSGMII) Fully-managed L2 switching features Industrial temperature range Flexible PCIe and NPI CPU interfaces

Microchip's next generation switch family delivers a flexible Industrial Ethernet and SMB solution. The VSC7514 is a 10-port Gigabit Ethernet (GbE)/SMB switch supporting a combination of 1G and 2.5G Ethernet ports.
The device provides a rich set of Industrial and Enteprise Ethernet switching features. Using multistage TCAM technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing, and egress frame manipulation. For industrial applications, VSC7514 integrates distributed timing technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. A powerful 500 MHz CPU enables full management of a Layer 2 Ethernet switch solution. A comprehensive application programming interface (API) and software development package accelerate time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • SparX-IV GbE Switches
    • VSC8514 Copper PHYs
    • Unified API, WebStaX, SMBStaX, and IStaX softwares
    • Four dual media copper/SGMII ports
    • Four 1G SGMII ports
    • Two 1G/2.5G SGMII ports (one port can be configured as QSGMII)
    • Fully-managed L2 switching features
    • Industrial temperature range
    • Flexible PCIe and NPI CPU interfaces
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number vsc7514
Product Name 10 Port Industrial Switch with 4 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Switches, Hubs - 2084-BB-ESW105-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details