Microchip Technology, Inc. 4-Port 10/100 Managed Ethernet Switch with Dual MACs KSZ8864

Description
The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100). KSZ8864 is designed for cost-sensitive 10/100Mbps 4-port switch systems. On-chip termination, low-power consumption, and small package to save system cost. KSZ8864 utilizes a shared memory-based switch fabric with full non-blocking configuration. KSZ8864 also provides an extensive feature set including: power management, programmable rate limiting and priority ratio, tag/port-based VLAN, packet filtering, quality of service (QoS), four queue prioritization, management interface, and MIB counters. Ports 3 and 4 support either MII or RMII interfaces. KSZ8864 provides multiple CPU control/data interfaces to effectively address a wide variety of fast Ethernet applications. The KSZ8864 contains four MACs and two PHYs. The two PHYs support the 10/100Base-T/TX. All registers of MACs and PHYs units can be managed by the control interface of SPI or the SMI. MIIM registers the PHYs can be accessed through the MDC/MDIO interface. EEPROM can set all control registers by I2C controller interface for the unmanaged mode. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced switch features Fully managed 4-port 10/100Mbps switch with dual MII/RMII interfaces IEEE802.1q VLAN QoS packet prioritization IEEE802.1d rapid spanning tree protocol (RSTP) Programmable rate limiting at the ingress and egress on a per port and priority basis Source MAC address filtering for ring support MIB counters for fully compliant statistics, gathering 34 MIB counters per port Ultra-low power consumption with integrated line termination Single 3.3V supply with internal 1.2V LDO controller Flexible VDDIO support 3.3V, 2.5V, and 1.8V AEC-Q100 qualified Industrial temperature range: -40°C to +85°C Small 64-Pin 8mm x 8mm QFN
Datasheet
Description
The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100). KSZ8864 is designed for cost-sensitive 10/100Mbps 4-port switch systems. On-chip termination, low-power consumption, and small package to save system cost. KSZ8864 utilizes a shared memory-based switch fabric with full non-blocking configuration. KSZ8864 also provides an extensive feature set including: power management, programmable rate limiting and priority ratio, tag/port-based VLAN, packet filtering, quality of service (QoS), four queue prioritization, management interface, and MIB counters. Ports 3 and 4 support either MII or RMII interfaces. KSZ8864 provides multiple CPU control/data interfaces to effectively address a wide variety of fast Ethernet applications. The KSZ8864 contains four MACs and two PHYs. The two PHYs support the 10/100Base-T/TX. All registers of MACs and PHYs units can be managed by the control interface of SPI or the SMI. MIIM registers the PHYs can be accessed through the MDC/MDIO interface. EEPROM can set all control registers by I2C controller interface for the unmanaged mode. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced switch features Fully managed 4-port 10/100Mbps switch with dual MII/RMII interfaces IEEE802.1q VLAN QoS packet prioritization IEEE802.1d rapid spanning tree protocol (RSTP) Programmable rate limiting at the ingress and egress on a per port and priority basis Source MAC address filtering for ring support MIB counters for fully compliant statistics, gathering 34 MIB counters per port Ultra-low power consumption with integrated line termination Single 3.3V supply with internal 1.2V LDO controller Flexible VDDIO support 3.3V, 2.5V, and 1.8V AEC-Q100 qualified Industrial temperature range: -40°C to +85°C Small 64-Pin 8mm x 8mm QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Port 10/100 Managed Ethernet Switch with Dual MACs - KSZ8864 - Microchip Technology, Inc.
Chandler, AZ, United States
4-Port 10/100 Managed Ethernet Switch with Dual MACs
KSZ8864
4-Port 10/100 Managed Ethernet Switch with Dual MACs KSZ8864
The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100). KSZ8864 is designed for cost-sensitive 10/100Mbps 4-port switch systems. On-chip termination, low-power consumption, and small package to save system cost. KSZ8864 utilizes a shared memory-based switch fabric with full non-blocking configuration. KSZ8864 also provides an extensive feature set including: power management, programmable rate limiting and priority ratio, tag/port-based VLAN, packet filtering, quality of service (QoS), four queue prioritization, management interface, and MIB counters. Ports 3 and 4 support either MII or RMII interfaces. KSZ8864 provides multiple CPU control/data interfaces to effectively address a wide variety of fast Ethernet applications. The KSZ8864 contains four MACs and two PHYs. The two PHYs support the 10/100Base-T/TX. All registers of MACs and PHYs units can be managed by the control interface of SPI or the SMI. MIIM registers the PHYs can be accessed through the MDC/MDIO interface. EEPROM can set all control registers by I2C controller interface for the unmanaged mode. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced switch features Fully managed 4-port 10/100Mbps switch with dual MII/RMII interfaces IEEE802.1q VLAN QoS packet prioritization IEEE802.1d rapid spanning tree protocol (RSTP) Programmable rate limiting at the ingress and egress on a per port and priority basis Source MAC address filtering for ring support MIB counters for fully compliant statistics, gathering 34 MIB counters per port Ultra-low power consumption with integrated line termination Single 3.3V supply with internal 1.2V LDO controller Flexible VDDIO support 3.3V, 2.5V, and 1.8V AEC-Q100 qualified Industrial temperature range: -40°C to +85°C Small 64-Pin 8mm x 8mm QFN

The KSZ8864 is a highly-integrated, Layer 2 managed 4-port switch with optimized design, plentiful features and small package size. The KSZ8864 Automotive qualified (AEC-Q100).

KSZ8864 is designed for cost-sensitive 10/100Mbps 4-port switch systems. On-chip termination, low-power consumption, and small package to save system cost. KSZ8864 utilizes a shared memory-based switch fabric with full non-blocking configuration.
KSZ8864 also provides an extensive feature set including: power management, programmable rate limiting and priority ratio, tag/port-based VLAN, packet filtering, quality of service (QoS), four queue prioritization, management interface, and MIB counters. Ports 3 and 4 support either MII or RMII interfaces. KSZ8864 provides multiple CPU control/data interfaces to effectively address a wide variety of fast Ethernet applications.
The KSZ8864 contains four MACs and two PHYs. The two PHYs support the 10/100Base-T/TX. All registers of MACs and PHYs units can be managed by the control interface of SPI or the SMI. MIIM registers the PHYs can be accessed through the MDC/MDIO interface. EEPROM can set all control registers by I2C controller interface for the unmanaged mode.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

      Advanced switch features
      • Fully managed 4-port 10/100Mbps switch with dual MII/RMII interfaces
      • IEEE802.1q VLAN
      • QoS packet prioritization
      • IEEE802.1d rapid spanning tree protocol (RSTP)
      • Programmable rate limiting at the ingress and egress on a per port and priority basis
      • Source MAC address filtering for ring support
      • MIB counters for fully compliant statistics, gathering 34 MIB counters per port
      • Ultra-low power consumption with integrated line termination
        • Single 3.3V supply with internal 1.2V LDO controller
        • Flexible VDDIO support 3.3V, 2.5V, and 1.8V
      • AEC-Q100 qualified
      • Industrial temperature range: -40°C to +85°C
      • Small 64-Pin 8mm x 8mm QFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8864
Product Name 4-Port 10/100 Managed Ethernet Switch with Dual MACs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2844449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 8 #
Data Rate 1 Gbps
View Details