Microchip Technology, Inc. 64G Enterprise Switch VSC7546

Description
The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6819: WebStaX Linux Application Software Package for Managed Switches VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 6x 10G Ethernet ports Fully Managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth including 25GbE port support
Datasheet
Description
The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6819: WebStaX Linux Application Software Package for Managed Switches VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 6x 10G Ethernet ports Fully Managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth including 25GbE port support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64G Enterprise Switch - VSC7546 - Microchip Technology, Inc.
Chandler, AZ, United States
64G Enterprise Switch
VSC7546
64G Enterprise Switch VSC7546
The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor (VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent frame processing and flexible frame manipulation. A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution. A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet applications. The software API package integrates easily with third-party software, preserving existing software investments. To obtain the SparX-5 register file, click here. Additional Features VSC6819: WebStaX Linux Application Software Package for Managed Switches VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches GE PHYs 10GE PHYs Ethernet Software Up to 6x 10G Ethernet ports Fully Managed L2 switching and L3 forwarding features Commercial temperature range Easy upgrade within SparX-5 family to higher bandwidth including 25GbE port support

The VSC7546 SparX-5-64 is a 64 Gbps SMB/SME Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports.

The device provides a rich set of enterprise Ethernet switching features. Using multistage versatile content aware processor
(VCAP) technology, it delivers VLAN and QoS processing that enables delivery of differentiated services, security through intelligent
frame processing and flexible frame manipulation.

A powerful 1 GHz dual-core CPU enables full management of a Layer 2 and Layer 3 Ethernet switch solution.

A comprehensive Application Programming Interface (API) and turnkey software development package accelerates time-to-market for managed Ethernet
applications.

The software API package integrates easily with third-party software, preserving existing software investments.

To obtain the SparX-5 register file, click here.

Additional Features

  • VSC6819: WebStaX Linux Application Software Package for Managed Switches
  • VSC6816: SMBStaX Linux Application Software Package for Managed Ethernet Switches
  • GE PHYs
  • 10GE PHYs
  • Ethernet Software
  • Up to 6x 10G Ethernet ports
  • Fully Managed L2 switching and L3 forwarding features
  • Commercial temperature range
  • Easy upgrade within SparX-5 family to higher bandwidth including 25GbE port support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7546
Product Name 64G Enterprise Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
5FE Unmanaged Ethernet Switch, Flexible mounting, 0~60℃ - ADAM-6520L-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details