Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch LAN9303

Description
Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, and embedded electronics designs which have a rapid development cycle and require low-cost switching functionality, flexibility and ease of integration. Featuring the industry's smallest form factor 3-port switch, the LAN9303/9303i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. Additionally, the LAN9303/9303M offer the industry's highest (±8kV/15kV) per-port ESD protection. The LAN9303/9303i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both devices comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. Additional Features Highlights High-performance, full-featured 3-port switches with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) Industry's highest (±8kV/15kV) per-port ESD protection IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9303i/9303Mi) Package options: LAN9303: 8x8mm, 56-pin QFN package for single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control LAN9303/9303M Application Examples
Datasheet
Description
Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, and embedded electronics designs which have a rapid development cycle and require low-cost switching functionality, flexibility and ease of integration. Featuring the industry's smallest form factor 3-port switch, the LAN9303/9303i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. Additionally, the LAN9303/9303M offer the industry's highest (±8kV/15kV) per-port ESD protection. The LAN9303/9303i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both devices comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. Additional Features Highlights High-performance, full-featured 3-port switches with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) Industry's highest (±8kV/15kV) per-port ESD protection IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9303i/9303Mi) Package options: LAN9303: 8x8mm, 56-pin QFN package for single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control LAN9303/9303M Application Examples
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - LAN9303 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
LAN9303
3-Port 10/100 Managed Ethernet Switch LAN9303
Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimize d for consumer, and embedded electronics designs which have a rapid development cycle and require low-cost switching functionality, flexibility and ease of integration. Featuring the industry's smallest form factor 3-port switch, the LAN9303/9303i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. Additionally, the LAN9303/9303M offer the industry's highest (±8kV/15kV) per-port ESD protection. The LAN9303/9303i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both devices comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. Additional Features Highlights High-performance, full-featured 3-port switches with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) Industry's highest (±8kV/15kV) per-port ESD protection IGMP v1/v2 monitoring for multicast packet filtering Up to 200 Mbps network speed via a Turbo MII interface Optional EEPROM or external CPU serial management support via an I2C™ interface Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY Integrated regulators require a single 3.3V supply 42 per-port MIB counters for efficient network management Industrial temperature (-40° to 85°C) options available (LAN9303i/9303Mi) Package options: LAN9303: 8x8mm, 56-pin QFN package for single MII/RMII/Turbo MII Target Applications Cable, Satellite, and IP Set-top Boxes (STBs) Digital Televisions (DTVs) Digital/Personal Video Recorders (DVRs/PVRs) VoIP/Video Phone Systems Home Gateways/Consumer Audio/Video Test/Measurement Equipment Industrial Automation and Control LAN9303/9303M Application Examples

Microchip's LAN9303/LAN9303i is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch. This device is application-optimized for consumer, and embedded electronics designs which have a rapid development cycle and require low-cost switching functionality, flexibility and ease of integration.

Featuring the industry's smallest form factor 3-port switch, the LAN9303/9303i supports compact PCB design and MII/RMII/Turbo MII (Media Independent, Reduced Media Independent and Turbo Media Independent Interfaces). This device supports Turbo MII mode to accomplish network speeds up to 200 Mbps. The virtual PHY feature mimics a single PHY connection through the MII/RMII/Turbo MII interface to the host SoC, which can reduce software development time. This feature also allows system designers to swap the single PHY and Ethernet switch to create multiple SKUs from the same software driver. Additionally, the LAN9303/9303M offer the industry's highest (±8kV/15kV) per-port ESD protection.

The LAN9303/9303i switch combines all of the functions of a 10/100 system, including the switch fabric, packet buffers, buffer management, MACs, PHY transceivers and optional serial management functions. Both devices comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications.

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.

Additional Features

    Highlights
    • High-performance, full-featured 3-port switches with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups)
    • Industry's highest (±8kV/15kV) per-port ESD protection
    • IGMP v1/v2 monitoring for multicast packet filtering
    • Up to 200 Mbps network speed via a Turbo MII interface
    • Optional EEPROM or external CPU serial management support via an I2C™ interface
    • Virtual PHY feature simplifies software development by mimicking multiple switch ports as a single-port PHY
    • Integrated regulators require a single 3.3V supply
    • 42 per-port MIB counters for efficient network management
    • Industrial temperature (-40° to 85°C) options available (LAN9303i/9303Mi)
    • Package options:
      • LAN9303: 8x8mm, 56-pin QFN package for single MII/RMII/Turbo MII
    Target Applications
    • Cable, Satellite, and IP Set-top Boxes (STBs)
    • Digital Televisions (DTVs)
    • Digital/Personal Video Recorders (DVRs/PVRs)
    • VoIP/Video Phone Systems
    • Home Gateways/Consumer Audio/Video
    • Test/Measurement Equipment
    • Industrial Automation and Control
    LAN9303/9303M Application Examples
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number LAN9303
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2348GP-4XGF-IR - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC - EKI-9510E-2GMPW-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces NA
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details