Microchip Technology, Inc. 10 Port Unmanaged L2 Switch with 8 Cu PHYs vsc7420

Description
The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7420 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100 Mbps and 1 Gbps fiber support
Datasheet
Description
The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7420 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100 Mbps and 1 Gbps fiber support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 Port Unmanaged L2 Switch with 8 Cu PHYs - vsc7420 - Microchip Technology, Inc.
Chandler, AZ, United States
10 Port Unmanaged L2 Switch with 8 Cu PHYs
vsc7420
10 Port Unmanaged L2 Switch with 8 Cu PHYs vsc7420
The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7420 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™ Lowest BOM solution requires only one IC Up to two SGMII ports with 100 Mbps and 1 Gbps fiber support

The VSC7420 is the industry's first fully integrated 10-port Gigabit Ethernet (GE) switch with eight copper PHYs in a single package. The VSC7420 leverages 65 nm technology, resulting in the one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7420 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™ and PerfectReach™
    • Lowest BOM solution requires only one IC
    • Up to two SGMII ports with 100 Mbps and 1 Gbps fiber support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number vsc7420
Product Name 10 Port Unmanaged L2 Switch with 8 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

24-Port Managed Switch - LN-2324G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details