Microchip Technology, Inc. 3-Port 10/100 Ethernet Switch KSz8563

Description
The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Two Robust Integrated PHY Ports 100BASE-TX/10BASE-T IEEE 802.3 Quiet-WIRE® filtering option for reduced emissions LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
Datasheet
Description
The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Two Robust Integrated PHY Ports 100BASE-TX/10BASE-T IEEE 802.3 Quiet-WIRE® filtering option for reduced emissions LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Ethernet Switch - KSz8563 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Ethernet Switch
KSz8563
3-Port 10/100 Ethernet Switch KSz8563
The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface. Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering. An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments. Looking for a Linux® Host Processor, try the SAMA5D3 Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features EtherSync® IEEE 1588 v2 PTP One-step Operation Transparent Clock (TC) with auto correction update Master and slave Ordinary Clock (OC) support End-to-end (E2E) or peer-to-peer (P2P) PTP multicast and unicast message support PTP message transport over IPv4/v6 and IEEE 802.3 IEEE 1588v2 PTP packet filtering Switch Management Capabilities 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer Jumbo packet support up to 9000 bytes Port mirroring/monitoring /sniffing: ingress and/or egress traffic to any port Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery Multiple spanning tree protocol (MSTP) support Configurable External MAC Port Reduced Gigabit Media Independent Interface (RGMII) v2.0 Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option Media Independent Interface (MII) in PHY/MAC mode Advanced Switch Capabilities IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs IEEE 802.1p/Q tag insertion/removal on per port basis VLAN ID on per port or VLAN basis IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control IEEE 802.1X (Port-Based Network Access Control) IGMP v1/v2/v3 snooping for multicast packet filtering IPv6 multicast listener discovery (MLD) snooping IPv4/IPv6 QoS support, QoS/CoS packet prioritization 802.1p QoS packet classification with 4 priority queues Programmable rate limiting at ingress/egress ports Two Robust Integrated PHY Ports 100BASE-TX/10BASE-T IEEE 802.3 Quiet-WIRE® filtering option for reduced emissions LinkMD®+ receive signal quality indicator Fast Link-up option significantly reduces link-up time Auto-negotiation and Auto-MDI/MDI-X support Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage On-chip termination resistors and internal biasing for differential pairs to reduce power LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length

The KSZ8563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Ethernet switch, two 10BASE-T/100BASE-TX physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable RGMII/MII/RMII interface for direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation.

Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data ports. PHY register access is provided by a MIIM interface.
Security features include support for IEEE 802.1X port-based authentication and Access Control List (ACL) filtering.
An assortment of power-management features including Energy-Efficient Ethernet (EEE) have been designed in to satisfy energy efficient environments.

Looking for a Linux® Host Processor, try the SAMA5D3
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

  • EtherSync®
    • IEEE 1588 v2 PTP
    • One-step Operation
    • Transparent Clock (TC) with auto correction update
    • Master and slave Ordinary Clock (OC) support
    • End-to-end (E2E) or peer-to-peer (P2P)
    • PTP multicast and unicast message support
    • PTP message transport over IPv4/v6 and IEEE 802.3
    • IEEE 1588v2 PTP packet filtering
  • Switch Management Capabilities
    • 10/100Mbps Ethernet switch basic functions: frame buffer management, address look-up table, queue management, MIB counters
    • Non-blocking store-and-forward switch fabric assures fast packet delivery by utilizing 4096 entry forwarding table with 128kByte frame buffer
    • Jumbo packet support up to 9000 bytes
    • Port mirroring/monitoring/sniffing: ingress and/or egress traffic to any port
    • Rapid spanning tree protocol (RSTP) support for topology management and ring/linear recovery
    • Multiple spanning tree protocol (MSTP) support
  • Configurable External MAC Port
    • Reduced Gigabit Media Independent Interface (RGMII) v2.0
    • Reduced Media Independent Interface (RMII) v1.2 with 50MHz reference clock input/output option
    • Media Independent Interface (MII) in PHY/MAC mode
  • Advanced Switch Capabilities
    • IEEE 802.1Q VLAN support for 128 active VLAN groups and the full range of 4096 VLAN IDs
    • IEEE 802.1p/Q tag insertion/removal on per port basis
    • VLAN ID on per port or VLAN basis
    • IEEE 802.3x full-duplex flow control and half-duplex back pressure collision control
    • IEEE 802.1X (Port-Based Network Access Control)
    • IGMP v1/v2/v3 snooping for multicast packet filtering
    • IPv6 multicast listener discovery (MLD) snooping
    • IPv4/IPv6 QoS support, QoS/CoS packet prioritization
    • 802.1p QoS packet classification with 4 priority queues
    • Programmable rate limiting at ingress/egress ports
  • Two Robust Integrated PHY Ports
    • 100BASE-TX/10BASE-T IEEE 802.3
    • Quiet-WIRE® filtering option for reduced emissions
    • LinkMD®+ receive signal quality indicator
    • Fast Link-up option significantly reduces link-up time
    • Auto-negotiation and Auto-MDI/MDI-X support
    • Energy-Efficient Ethernet (EEE) support with low-power idle mode and clock stoppage
    • On-chip termination resistors and internal biasing for differential pairs to reduce power
    • LinkMD® cable diagnostic capabilities for determining cable opens, shorts, and length
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSz8563
Product Name 3-Port 10/100 Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Managed Switch - LN-3316XF-2Q - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - 2084-EKI-2705G-1GPI-B-ND - DigiKey
Specs
Network Equipment Switch
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details