Microchip Technology, Inc. 12 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed PD-9012G

Description
The twelve ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9012G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 12 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Datasheet
Description
The twelve ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9012G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 12 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed - PD-9012G - Microchip Technology, Inc.
Chandler, AZ, United States
12 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed
PD-9012G
12 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed PD-9012G
The twelve ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9012G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform. Additional Features Number of ports: 12 PoE output: 30W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity) Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1

The twelve ports PoE midspan provides up to 30 Watts of power over Ethernet and offers a IEEE 802.3at-compliant solution to power IEEE 802.11n and IEEE 802.3at access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals. The PD-9012G is backward compatible and safe to use with any 802.3af terminal such as VoIP phones, IP cameras and WLAN access points. With the midspan's plug-and-play installation, it is easily and cost-effectively implemented leveraging an existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. For secure remote management, it includes PowerView Pro management platform.

Additional Features

  • Number of ports: 12
  • PoE output: 30W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC and DC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3af/at (PoE), RoHS compliant, VCCI, CE, C-Tick
  • EMI: FCC Part 15, Class B with FTP cabling, EN 55022 Class B (Emissions), EN 55024 (Immunity)
  • Safety: UL/cUL Per IEC60950-1, GS Mark Per IEC60950-1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9012G
Product Name 12 ports, 30W, IEEE 802.3at-compliant, indoor PoE midspan, managed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details