Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8873FLL

Description
Win Source Part Number: 1224676-KSZ8873FLL Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8873FLL-ND,576-36 31 Base Product Number: KSZ8873
Request a Quote Datasheet
Description
Win Source Part Number: 1224676-KSZ8873FLL Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8873FLL-ND,576-36 31 Base Product Number: KSZ8873
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1224676-KSZ8873FLL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1224676-KSZ8873FLL
Integrated Circuits (ICs) - Interface - Controllers 1224676-KSZ8873FLL
Win Source Part Number: 1224676-KSZ8873FLL Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 160 Protocol: Ethernet Function: Switch Interface: I2C, SPI Current - Supply: 115mA Standards: 100 Base-FX PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 5A991B1 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: KSZ8873FLL-ND,576-36 31 Base Product Number: KSZ8873

Win Source Part Number: 1224676-KSZ8873FLL
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Current - Supply: 115mA
Standards: 100 Base-FX PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A991B1
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: KSZ8873FLL-ND,576-3631
Base Product Number: KSZ8873

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1224676-KSZ8873FLL
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details