Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ8864CNXI

Description
Win Source Part Number: 1232316-KSZ8864CNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864
Request a Quote Datasheet
Description
Win Source Part Number: 1232316-KSZ8864CNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1232316-KSZ8864CNXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1232316-KSZ8864CNXI
Integrated Circuits (ICs) - Interface - Controllers 1232316-KSZ8864CNXI
Win Source Part Number: 1232316-KSZ8864CNXI Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: MII, RMII Voltage - Supply: 1.8V, 2.5V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: KSZ8864

Win Source Part Number: 1232316-KSZ8864CNXI
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: MII, RMII
Voltage - Supply: 1.8V, 2.5V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: KSZ8864

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1232316-KSZ8864CNXI
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Networking Router - 9802761 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch; Router
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, RJ45 electrical - 1-SFP-10GBIT-RJ45 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - BB-ESWG726-2SFP-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details