Microchip Technology, Inc. 25 Port Unmanaged L2 Switch with 12 Cu Phys VSC7422

Description
The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 25-port switch can be designed using only two ICs. The VSC7422 leverages 65 nm technology, resulting in one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7422 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™, PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfacesand one SGMII port with 100 Mbps and 1 Gbps fiber support
Datasheet
Description
The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 25-port switch can be designed using only two ICs. The VSC7422 leverages 65 nm technology, resulting in one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7422 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™, PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfacesand one SGMII port with 100 Mbps and 1 Gbps fiber support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Port Unmanaged L2 Switch with 12 Cu Phys - VSC7422 - Microchip Technology, Inc.
Chandler, AZ, United States
25 Port Unmanaged L2 Switch with 12 Cu Phys
VSC7422
25 Port Unmanaged L2 Switch with 12 Cu Phys VSC7422
The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 25-port switch can be designed using only two ICs. The VSC7422 leverages 65 nm technology, resulting in one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7422 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches GE PHYs 10GE PHYs Ethernet Software Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™, PerfectReach™ Lowest BOM solution requires only two ICs Three QSGMII MAC interfacesand one SGMII port with 100 Mbps and 1 Gbps fiber support

The VSC7422 is the industry’s first fully integrated 25-port Gigabit Ethernet (GE) switch with 12 copper PHYs in a single package. In conjunction with Microsemi’s 12-port PHY VSC8512 or VSC8522, a 25-port switch can be designed using only two ICs. The VSC7422 leverages 65 nm technology, resulting in one of the most cost-effective and lowest power consumption solutions in the industry. It includes the most advanced IEEE 802.3az Energy Efficient Ethernet features for bringing green technology solutions to market. A rich set of Ethernet switching features, such as Layer 2 forwarding with VLAN and QoS processing, enables the delivery of differentiated services. The VSC7422 contains an 8051 CPU. A comprehensive application software package is provided for LED control, loop indication, device overheat protection, and other enhanced functions.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6811: WebConfig/Unmanaged Package for 8051-based Lightly Managed and Unmanaged Enterprise Switches
    • GE PHYs
    • 10GE PHYs
    • Ethernet Software
    • Supports IEEE 802.3az and green energy efficiency modes with ActiPHY™, PerfectReach™
    • Lowest BOM solution requires only two ICs
    • Three QSGMII MAC interfacesand one SGMII port with 100 Mbps and 1 Gbps fiber support
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7422
Product Name 25 Port Unmanaged L2 Switch with 12 Cu Phys
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (Dual Ethernet) - FS-IoT-BAC2E - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details