Microchip Technology, Inc. 3-Port 10/100 Managed Ethernet Switch KSZ8863

Description
The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8863 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8863MLL/FLL/RLL also offer a by-pass mode, which enables system-level power saving. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8863 family enables the flexibility to meet requirements of different applications: KSZ8863MLL: Two 10/100BASE-T/TX transceivers and one MII interface. KSZ8863RLL: Two 10/100BASE-T/TX transceivers and one RMII interface. KSZ8863FLL: One 100BASE-FX, one 10/100BASE-T/TX transceivers and one MII interface. The device is available in RoHS-compliant 48-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 48-Pin LQFP, Lead-free package
Datasheet
Description
The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8863 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8863MLL/FLL/RLL also offer a by-pass mode, which enables system-level power saving. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8863 family enables the flexibility to meet requirements of different applications: KSZ8863MLL: Two 10/100BASE-T/TX transceivers and one MII interface. KSZ8863RLL: Two 10/100BASE-T/TX transceivers and one RMII interface. KSZ8863FLL: One 100BASE-FX, one 10/100BASE-T/TX transceivers and one MII interface. The device is available in RoHS-compliant 48-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 48-Pin LQFP, Lead-free package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Port 10/100 Managed Ethernet Switch - KSZ8863 - Microchip Technology, Inc.
Chandler, AZ, United States
3-Port 10/100 Managed Ethernet Switch
KSZ8863
3-Port 10/100 Managed Ethernet Switch KSZ8863
The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint. They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications. The KSZ8863 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8863MLL/FLL/RLL also offer a by-pass mode, which enables system-level power saving. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation. The configurations provided by the KSZ8863 family enables the flexibility to meet requirements of different applications: KSZ8863MLL: Two 10/100BASE-T/TX transceivers and one MII interface. KSZ8863RLL: Two 10/100BASE-T/TX transceivers and one RMII interface. KSZ8863FLL: One 100BASE-FX, one 10/100BASE-T/TX transceivers and one MII interface. The device is available in RoHS-compliant 48-pin LQFP package. Industrial-grade and Automotive-grade are also available. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features Advanced Switch Features Comprehensive Configuration Register Access QoS/CoS Packet Prioritization Support Proven Integrated 3-Port 10/100 Ethernet Switch Switch Monitoring Features Low Power Dissipation Industrial Temperature Range: –40°C to +85°C Available in 48-Pin LQFP, Lead-free package

The KSZ8863MLL/FLL/RLL are highly integrated 3-port switch ICs in a small footprint.
They are designed to enable a new generation of low port count, cost-sensitive and power efficient 10/100Mbps switch systems. Low power consumption, advanced power management and sophisticated QoS features (e.g., IPv6 priority classification support) make these devices ideal for IPTV, IP-STB, VoIP, automotive and industrial applications.
The KSZ8863 family is designed to support the GREEN requirement in today’s switch systems. Advanced power management schemes include software power down, per port power down and the energy detect mode that shuts downs the transceiver when a port is idle. KSZ8863MLL/FLL/RLL also offer a by-pass mode, which enables system-level power saving. In this mode, the processor connected to the switch through the MII interface can be shut down without impacting the normal switch operation.
The configurations provided by the KSZ8863 family enables the flexibility to meet requirements of different applications:
KSZ8863MLL: Two 10/100BASE-T/TX transceivers and one MII interface.
KSZ8863RLL: Two 10/100BASE-T/TX transceivers and one RMII interface.
KSZ8863FLL: One 100BASE-FX, one 10/100BASE-T/TX transceivers and one MII interface.
The device is available in RoHS-compliant 48-pin LQFP package. Industrial-grade and Automotive-grade are also available.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • Advanced Switch Features
    • Comprehensive Configuration Register Access
    • QoS/CoS Packet Prioritization Support
    • Proven Integrated 3-Port 10/100 Ethernet Switch
    • Switch Monitoring Features
    • Low Power Dissipation
    • Industrial Temperature Range: –40°C to +85°C
    • Available in 48-Pin LQFP, Lead-free package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number KSZ8863
Product Name 3-Port 10/100 Managed Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X25N - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
4GE PoE+1GE, Unmanaged Ethernet Switch, IEEE802.3af/at, 24~48VDC, -40~75℃ - EKI-2705G-1GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details