Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers KSZ9897STXI-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322079-KSZ9897STXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9897STXI-CT,KSZ98 97STXI-DKR Base Product Number: KSZ9897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322079-KSZ9897STXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9897STXI-CT,KSZ98 97STXI-DKR Base Product Number: KSZ9897 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1322079-KSZ9897STXI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1322079-KSZ9897STXI-TR
Integrated Circuits (ICs) - Interface - Controllers 1322079-KSZ9897STXI-TR
Manufacturer: Microchip Technology Win Source Part Number: 1322079-KSZ9897STXI- TR Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Reel - TR Standard Package: 1,000 Protocol: Ethernet Function: Switch Interface: I2C, SPI Standards: 10/100/1000 Base-T PHY Voltage - Supply: 1.8V, 2.5V, 3.3V Supplier Device Package: 128-TQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: KSZ9897STXI-CT,KSZ98 97STXI-DKR Base Product Number: KSZ9897 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322079-KSZ9897STXI-TR
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Reel - TR
Standard Package: 1,000
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Standards: 10/100/1000 Base-T PHY
Voltage - Supply: 1.8V, 2.5V, 3.3V
Supplier Device Package: 128-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 128-TQFP Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: KSZ9897STXI-CT,KSZ9897STXI-DKR
Base Product Number: KSZ9897
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1322079-KSZ9897STXI-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details