Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8842-PMQLI KSZ8842-PMQLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193825-KSZ8842-PMQL I Packaging: Tray Protocol: Ethernet Function: Switch Interface: PCI Supply Current: 122mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: KSZ8842 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193825-KSZ8842-PMQL I Packaging: Tray Protocol: Ethernet Function: Switch Interface: PCI Supply Current: 122mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: KSZ8842 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8842-PMQLI - 1193825-KSZ8842-PMQLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8842-PMQLI
1193825-KSZ8842-PMQLI
Interface - Interface - Controllers - KSZ8842-PMQLI 1193825-KSZ8842-PMQLI
Manufacturer: Microchip Technology Win Source Part Number: 1193825-KSZ8842-PMQL I Packaging: Tray Protocol: Ethernet Function: Switch Interface: PCI Supply Current: 122mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: KSZ8842 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.1V ~ 3.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1193825-KSZ8842-PMQLI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: PCI
Supply Current: 122mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8842
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.1V ~ 3.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1193825-KSZ8842-PMQLI
Product Name Interface - Interface - Controllers - KSZ8842-PMQLI
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

48-Port Managed Switch - LN-2348GMP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Networking Router -  - Radwell International
Specs
Network Equipment Router
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details