Microchip Technology, Inc. 24 ports, 60W, IEEE 802.3bt-compliant, indoor EEPoE midspan PD-9524GC

Description
The twenty four ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9524GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, IEEE 802.3af/at, RoHS Compliant and CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet
Description
The twenty four ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9524GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, IEEE 802.3af/at, RoHS Compliant and CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 ports, 60W, IEEE 802.3bt-compliant, indoor EEPoE midspan - PD-9524GC - Microchip Technology, Inc.
Chandler, AZ, United States
24 ports, 60W, IEEE 802.3bt-compliant, indoor EEPoE midspan
PD-9524GC
24 ports, 60W, IEEE 802.3bt-compliant, indoor EEPoE midspan PD-9524GC
The twenty four ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9524GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network. Additional Features Number of ports: 24 PoE output: 60W per port Data rates: 10/100/1000 Mbps Power input: AC and DC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3bt, IEEE 802.3af/at, RoHS Compliant and CE EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/EN/IEC 60950-1 (Ed.2)

The twenty four ports PoE midspan provides up to 60 Watts of power over Ethernet and offers a IEEE 802.3bt-compliant solution for remote powering of current as well as emerging high power applications. The PD-9524GC is designed specifically to power IEEE 802.11 access points, pan-tilt-zoom (PTZ) and dome cameras, IP videophones, thin clients and other high power Ethernet end terminals with 60W of power. The solution supports IEEE 802.3bt powered devices and is also backward compatible and safe to use with any IEEE 802.3af/at terminal. It can power both existing 10/100Base-T devices and Gigabit devices. With the midspan’s plug and-play installation, it is easy and cost-effective to implement leveraging existing Ethernet infrastructure while at the same time providing the assurance of a future-proof network.

Additional Features

  • Number of ports: 24
  • PoE output: 60W per port
  • Data rates: 10/100/1000 Mbps
  • Power input: AC and DC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • Regulatory compliance: IEEE 802.3bt, IEEE 802.3af/at, RoHS Compliant and CE
  • EMI: FCC Part 15, Class B, EN 55032 Class B (emissions), EN 55024 (immunity), VCCI
  • Safety: UL/EN/IEC 60950-1 (Ed.2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PD-9524GC
Product Name 24 ports, 60W, IEEE 802.3bt-compliant, indoor EEPoE midspan
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Wireless Gateway - MAS HUB - MSA Safety
Specs
Network Equipment Hub; Gateway
Area Network Type WLAN
Form Factor Desktop / Standalone
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details