Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8895MQI KSZ8895MQI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193838-KSZ8895MQI Packaging: Tray Protocol: Ethernet Function: Switch Interface: MII Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193838-KSZ8895MQI Packaging: Tray Protocol: Ethernet Function: Switch Interface: MII Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8895MQI - 1193838-KSZ8895MQI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8895MQI
1193838-KSZ8895MQI
Interface - Interface - Controllers - KSZ8895MQI 1193838-KSZ8895MQI
Manufacturer: Microchip Technology Win Source Part Number: 1193838-KSZ8895MQI Packaging: Tray Protocol: Ethernet Function: Switch Interface: MII Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 128-PQFP (14x20) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 128-BFQFP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: KSZ8895 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193838-KSZ8895MQI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: MII
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 128-PQFP (14x20)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 128-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8895
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1193838-KSZ8895MQI
Product Name Interface - Interface - Controllers - KSZ8895MQI
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 10 Port Managed Switch - 1783-BMS10CGN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - 2084-BB-SG30500520-41-ND - DigiKey
Specs
Network Equipment Gateway
Network Media Wireless
Protocol / Network 802.15.4
View Details