Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9354I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321919-LAN9354I/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321919-LAN9354I/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1321919-LAN9354I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1321919-LAN9354I/ML
Integrated Circuits (ICs) - Interface - Controllers 1321919-LAN9354I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1321919-LAN9354I/ML Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 260 Protocol: Ethernet Function: Switch Interface: I2C Standards: 10/100 Base-T/TX PHY Voltage - Supply: 1.8V ~ 3.3V Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 56-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9354 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321919-LAN9354I/ML
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 260
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 56-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN9354
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1321919-LAN9354I/ML
Product Name Integrated Circuits (ICs) - Interface - Controllers
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - BB-SR30500420-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network LTE
View Details