Microchip Technology, Inc. Interface - Interface - Controllers - KSZ8873MLLI KSZ8873MLLI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1193833-KSZ8873MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 115mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 64-PQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: KSZ8873 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1193833-KSZ8873MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 115mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 64-PQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: KSZ8873 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ8873MLLI - 1193833-KSZ8873MLLI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ8873MLLI
1193833-KSZ8873MLLI
Interface - Interface - Controllers - KSZ8873MLLI 1193833-KSZ8873MLLI
Manufacturer: Microchip Technology Win Source Part Number: 1193833-KSZ8873MLLI Packaging: Tray Protocol: Ethernet Function: Switch Interface: I2C, SPI Supply Current: 115mA Standards: 10/100 Base-T/TX PHY Categories: Integrated Circuits Supplier Device Package: 64-PQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: KSZ8873 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V, 2.5V, 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 1193833-KSZ8873MLLI
Packaging: Tray
Protocol: Ethernet
Function: Switch
Interface: I2C, SPI
Supply Current: 115mA
Standards: 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 64-PQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ8873
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1193833-KSZ8873MLLI
Product Name Interface - Interface - Controllers - KSZ8873MLLI
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Optical Ethernet Option (SFP, 850nm) - 1-G062 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SEC310-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 8 #
View Details