Microchip Technology, Inc. Interface - Interface - Controllers - LAN9353/ML LAN9353/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 922702-LAN9353/ML Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Family Name: LAN9353 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922702-LAN9353/ML Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Family Name: LAN9353 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - LAN9353/ML - 922702-LAN9353/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9353/ML
922702-LAN9353/ML
Interface - Interface - Controllers - LAN9353/ML 922702-LAN9353/ML
Manufacturer: Microchip Technology Win Source Part Number: 922702-LAN9353/ML Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9) Package: 64-VFQFN Exposed Pad Package: Tray Family Name: LAN9353 Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922702-LAN9353/ML
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: LAN9353
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 922702-LAN9353/ML
Product Name Interface - Interface - Controllers - LAN9353/ML
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details