Microchip Technology, Inc. 8+3 ports, 90W, IEEE 802.3bt-compliant, fanless PoE switch for digital ceiling, managed PDS-408G

Description
The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures and other Ethernet terminals to receive power, along with data, over standard Ethernet cables in the most efficient way. The PDS-408G is a 480W fan-less switch, designed to be deployed in the ceiling or in communications rooms. Provides automatic output PoE power based on PoE PD device class. It supports full power mode by providing 60W for all 8 ports simultaneously and any specific port can go up to 90W. The 480W high-speed switch can be managed over Web, SSH, Telnet, CLI. It has 8 ports of 10/100/1000 Mbps (Gigabit Ethernet) with PoE BT ports, 2 Gigabit ports and one 1000M/100M SFP port. Additional Features Number of ports: 8 PoE 10/100/1000mbps ports + 3 10/100/1000mbps uplink ports Total PoE output: 480W Data rates: 10/100/1000 Mbps Full power of 8 x 60W - any individual port can go up to 90W Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) IEEE 802.3bt-compliant Supports legacy 60/90W PoE devices Fanless design: enhanced reliability and silent operation High energy efficiency: very low power consumption in standby and in operation Layer 2 switch: including 802.1Q-based VLANs enables segmentation of networks for improved performance and security Remote management: Web and SNMP Regulatory compliance: ROHS, WEEE, and CE EMI: FCC Class B, EN 55032 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3 Safety: UL/EN/IEC 60950-1 (ed.2), UL 2043, Plenum rating
Datasheet
Description
The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures and other Ethernet terminals to receive power, along with data, over standard Ethernet cables in the most efficient way. The PDS-408G is a 480W fan-less switch, designed to be deployed in the ceiling or in communications rooms. Provides automatic output PoE power based on PoE PD device class. It supports full power mode by providing 60W for all 8 ports simultaneously and any specific port can go up to 90W. The 480W high-speed switch can be managed over Web, SSH, Telnet, CLI. It has 8 ports of 10/100/1000 Mbps (Gigabit Ethernet) with PoE BT ports, 2 Gigabit ports and one 1000M/100M SFP port. Additional Features Number of ports: 8 PoE 10/100/1000mbps ports + 3 10/100/1000mbps uplink ports Total PoE output: 480W Data rates: 10/100/1000 Mbps Full power of 8 x 60W - any individual port can go up to 90W Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) IEEE 802.3bt-compliant Supports legacy 60/90W PoE devices Fanless design: enhanced reliability and silent operation High energy efficiency: very low power consumption in standby and in operation Layer 2 switch: including 802.1Q-based VLANs enables segmentation of networks for improved performance and security Remote management: Web and SNMP Regulatory compliance: ROHS, WEEE, and CE EMI: FCC Class B, EN 55032 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3 Safety: UL/EN/IEC 60950-1 (ed.2), UL 2043, Plenum rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+3 ports, 90W, IEEE 802.3bt-compliant, fanless PoE switch for digital ceiling, managed - PDS-408G - Microchip Technology, Inc.
Chandler, AZ, United States
8+3 ports, 90W, IEEE 802.3bt-compliant, fanless PoE switch for digital ceiling, managed
PDS-408G
8+3 ports, 90W, IEEE 802.3bt-compliant, fanless PoE switch for digital ceiling, managed PDS-408G
The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures and other Ethernet terminals to receive power, along with data, over standard Ethernet cables in the most efficient way. The PDS-408G is a 480W fan-less switch, designed to be deployed in the ceiling or in communications rooms. Provides automatic output PoE power based on PoE PD device class. It supports full power mode by providing 60W for all 8 ports simultaneously and any specific port can go up to 90W. The 480W high-speed switch can be managed over Web, SSH, Telnet, CLI. It has 8 ports of 10/100/1000 Mbps (Gigabit Ethernet) with PoE BT ports, 2 Gigabit ports and one 1000M/100M SFP port. Additional Features Number of ports: 8 PoE 10/100/1000mbps ports + 3 10/100/1000mbps uplink ports Total PoE output: 480W Data rates: 10/100/1000 Mbps Full power of 8 x 60W - any individual port can go up to 90W Power input: AC Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan) IEEE 802.3bt-compliant Supports legacy 60/90W PoE devices Fanless design: enhanced reliability and silent operation High energy efficiency: very low power consumption in standby and in operation Layer 2 switch: including 802.1Q-based VLANs enables segmentation of networks for improved performance and security Remote management: Web and SNMP Regulatory compliance: ROHS, WEEE, and CE EMI: FCC Class B, EN 55032 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3 Safety: UL/EN/IEC 60950-1 (ed.2), UL 2043, Plenum rating

The 8+3 ports digital ceiling PoE switch offers an optimal and cost-effective IEEE 802.3bt-compliant solution for PoE application like PoE lighting and other digital ceiling applications. It allows lighting fixtures and other Ethernet terminals to receive power, along with data, over standard Ethernet cables in the most efficient way. The PDS-408G is a 480W fan-less switch, designed to be deployed in the ceiling or in communications rooms. Provides automatic output PoE power based on PoE PD device class. It supports full power mode by providing 60W for all 8 ports simultaneously and any specific port can go up to 90W. The 480W high-speed switch can be managed over Web, SSH, Telnet, CLI. It has 8 ports of 10/100/1000 Mbps (Gigabit Ethernet) with PoE BT ports, 2 Gigabit ports and one 1000M/100M SFP port.

Additional Features

  • Number of ports: 8 PoE 10/100/1000mbps ports + 3 10/100/1000mbps uplink ports
  • Total PoE output: 480W
  • Data rates: 10/100/1000 Mbps
  • Full power of 8 x 60W - any individual port can go up to 90W
  • Power input: AC
  • Power cord options: US, EU (Europe), UK, BR (Brazil), AU (Australia), JP (Japan)
  • IEEE 802.3bt-compliant
  • Supports legacy 60/90W PoE devices
  • Fanless design: enhanced reliability and silent operation
  • High energy efficiency: very low power consumption in standby and in operation
  • Layer 2 switch: including 802.1Q-based VLANs enables segmentation of networks for improved performance and security
  • Remote management: Web and SNMP
  • Regulatory compliance: ROHS, WEEE, and CE
  • EMI: FCC Class B, EN 55032 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3
  • Safety: UL/EN/IEC 60950-1 (ed.2), UL 2043, Plenum rating
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number PDS-408G
Product Name 8+3 ports, 90W, IEEE 802.3bt-compliant, fanless PoE switch for digital ceiling, managed
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
24G+4G Combo Port L2 Managed Switch - EKI-7428G-4CA-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount; Wall Mount
Protocol / Network 4G
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details