Microchip Technology, Inc. Interface - Interface - Controllers - KSZ9896CTXI KSZ9896CTXI

Description
Manufacturer: Microchip Technology Win Source Part Number: 876472-KSZ9896CTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876472-KSZ9896CTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - KSZ9896CTXI - 876472-KSZ9896CTXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - KSZ9896CTXI
876472-KSZ9896CTXI
Interface - Interface - Controllers - KSZ9896CTXI 876472-KSZ9896CTXI
Manufacturer: Microchip Technology Win Source Part Number: 876472-KSZ9896CTXI Operating Temperature Range: -40°C ~ 85°C Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14) Package: 128-TQFP Exposed Pad Package: Tray Family Name: KSZ9896 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP-EP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876472-KSZ9896CTXI
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Package: 128-TQFP Exposed Pad
Package: Tray
Family Name: KSZ9896
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP-EP (14x14)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 876472-KSZ9896CTXI
Product Name Interface - Interface - Controllers - KSZ9896CTXI
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 6 Port Managed Switch - 1783-BMS06SA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Hardware, fiber optic, Hirschmann SFP+ t - UL-0093--- - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESW205-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details