Microchip Technology, Inc. 6 Port Carrier Ethernet Switch with 2 Cu PHYs VSC7430

Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7430 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet services. VSC7430 also supports VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7430 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. VSC7430 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLSTP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7430 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7430 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7430 supports Microsemi's application programming interface for easy integration with third-party application software. The device also supports CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches VSC7468 Ethernet Switch VSC7464 Ethernet Switch VSC7438 Ethernet Switch VSC7416 Ethernet Switch Unified API and CEServices Application Software Virtual Service Aware Architecture (ViSAA™) Integrated timingVeriTime™SyncE MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring)
Datasheet
Description
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7430 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet services. VSC7430 also supports VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7430 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. VSC7430 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLSTP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7430 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7430 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7430 supports Microsemi's application programming interface for easy integration with third-party application software. The device also supports CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches VSC7468 Ethernet Switch VSC7464 Ethernet Switch VSC7438 Ethernet Switch VSC7416 Ethernet Switch Unified API and CEServices Application Software Virtual Service Aware Architecture (ViSAA™) Integrated timingVeriTime™SyncE MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Port Carrier Ethernet Switch with 2 Cu PHYs - VSC7430 - Microchip Technology, Inc.
Chandler, AZ, United States
6 Port Carrier Ethernet Switch with 2 Cu PHYs
VSC7430
6 Port Carrier Ethernet Switch with 2 Cu PHYs VSC7430
Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery. The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7430 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet services. VSC7430 also supports VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution. The VSC7430 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. VSC7430 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLSTP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7430 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping. VSC7430 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks. VSC7430 supports Microsemi's application programming interface for easy integration with third-party application software. The device also supports CEServices application software, dramatically reducing time-to-market. Supported Ethernet Software Options Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Additional Features VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches VSC7468 Ethernet Switch VSC7464 Ethernet Switch VSC7438 Ethernet Switch VSC7416 Ethernet Switch Unified API and CEServices Application Software Virtual Service Aware Architecture (ViSAA™) Integrated timingVeriTime™SyncE MPLS/MPLS-TP and Layer-3 routing support MEF UNI and NNI functionality Hardware-based Ethernet OAM, performance monitoring, and Service Activation Measurement (SAM) Network demarcation Hierarchical QoS priority for queuing and subscriber separation Service protection (linear, ring)

Microchip's Carrier Ethernet switch family offers the highest performance, market-ready solution for MEF CE 2.0 service delivery.
The VSC7430 switch targets IP Edge demarcation and access equipment to deliver Enterprise and Mobile Backhaul. VSC7430 is based on Virtual Service Aware Architecture (ViSAA™), a silicon implementation that offers an unmatched level of Service Edge and Carrier Ethernet (CE) networking features. ViSAA achieves wirespeed performance for even the most feature-rich Carrier Ethernet services. VSC7430 also supports VeriTime™, patent-pending timing technology that delivers the industry’s most accurate IEEE 1588v2 time stamping. Combined with PTP software and an advanced Servo algorithm, offers the most accurate 1588 solution.
The VSC7430 Carrier Ethernet switch contains four 10/100/1000 Mbps ports (up to two copper ports), and two 10/100/1000/2500 Mbps ports. VSC7430 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLSTP) and SAM, protection switching, and Synchronous Ethernet. Using provider bridging (Q-in-Q) and MPLS/MPLS-TP technology, VSC7430 delivers MEF CE 2.0 EVCs. The Versatile Content Aware Processor (VCAP™) architecture is scalable and flexible for secure applications. It features advanced TCAM classification in both ingress and egress. Per-EVC features include a rich set of statistics, OAM for end-to-end performance monitoring, and dual-rate policing and shaping.
VSC7430 supports IPv4/IPv6 Layer-3 (L3) routing and IPv4/IPv6 L3 multicast groups. L3 security features include source guard and unicast Reverse path Forwarding (uRFP) tasks.
VSC7430 supports Microsemi's application programming interface for easy integration with third-party application software. The device also supports CEServices application software, dramatically reducing time-to-market.

Supported Ethernet Software Options

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in. The LANCheck online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Additional Features

    • VSC6816: SMBStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC6817: IStaX Linux Application Software Package for Managed Ethernet Switches
    • VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches
    • VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches
    • VSC7468 Ethernet Switch
    • VSC7464 Ethernet Switch
    • VSC7438 Ethernet Switch
    • VSC7416 Ethernet Switch
    • Unified API and CEServices Application Software
    • Virtual Service Aware Architecture (ViSAA™)
    • Integrated timingVeriTime™SyncE
    • MPLS/MPLS-TP and Layer-3 routing support
    • MEF UNI and NNI functionality
    • Hardware-based Ethernet OAM, performance monitoring, and Service Activation Measurement (SAM)
    • Network demarcation
    • Hierarchical QoS priority for queuing and subscriber separation
    • Service protection (linear, ring)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Network Equipment
Product Number VSC7430
Product Name 6 Port Carrier Ethernet Switch with 2 Cu PHYs
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Managed Switch - LN-2308G-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
EN50155 Managed PoE Switch with 16xFE+12xGE, 24-110VDC - EKI-9528E-12GMPX-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Features PoE Ready
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details