Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom VSC7422XJG-04

Description
Win Source Part Number: 1218258-VSC7422XJG-0 4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Alternative Parts (Cross-Reference): VSC7422XJG04; ECCN: 5A991C Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7422
Request a Quote
Description
Win Source Part Number: 1218258-VSC7422XJG-0 4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Alternative Parts (Cross-Reference): VSC7422XJG04; ECCN: 5A991C Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7422
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1218258-VSC7422XJG-04 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1218258-VSC7422XJG-04
Integrated Circuits (ICs) - Interface - Telecom 1218258-VSC7422XJG-04
Win Source Part Number: 1218258-VSC7422XJG-0 4 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 40 Mounting: SMD (SMT) Function: Ethernet Switch Interface: Serial Voltage - Supply: 1V Package / Case: 672-BGA Supplier Device Package: 672-HSBGA (27x27) Alternative Parts (Cross-Reference): VSC7422XJG04; ECCN: 5A991C Fake Threat In the Open Market: 72 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: VSC7422

Win Source Part Number: 1218258-VSC7422XJG-04
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 40
Mounting: SMD (SMT)
Function: Ethernet Switch
Interface: Serial
Voltage - Supply: 1V
Package / Case: 672-BGA
Supplier Device Package: 672-HSBGA (27x27)
Alternative Parts (Cross-Reference): VSC7422XJG04;
ECCN: 5A991C
Fake Threat In the Open Market: 72 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: VSC7422

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Network Equipment
Product Number 1218258-VSC7422XJG-04
Product Name Integrated Circuits (ICs) - Interface - Telecom
Network Equipment Other
Unlock Full Specs
to access all available technical data

Similar Products

Layer 3 Managed Switch - 1783-RMS10T-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
Number of Ports 10 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-ESW105-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details