Vishay Intertechnology, Inc. TVS Diodes SMCG85CA-M3/57T

Description
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet
Description
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMCG85CA-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-215AB (SMCG)

Buy Now Datasheet
85V TVS Protection Diode - 144-SMCG85CA-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85V TVS Protection Diode
144-SMCG85CA-M3/57T
85V TVS Protection Diode 144-SMCG85CA-M3/57T
TVS Diode Single Bi-Dir 85V 1.5KW 2-Pin SMCG T/R Product overview: SMCG85CA-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG85CA-M3/57T can be used for catalog matching and distributor lookup.

TVS Diode Single Bi-Dir 85V 1.5KW 2-Pin SMCG T/R Product overview: SMCG85CA-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCG85CA-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295445-SMCG85CA-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295445-SMCG85CA-M3/57T
Circuit Protection - TVS - Diodes 1295445-SMCG85CA-M3/57T
Win Source Part Number: 1295445-SMCG85CA-M3/ 57T Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 85V Voltage - Breakdown (Min): 94.4V Voltage - Clamping (Max) @ Ipp: 137V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.9A Package / Case: DO-215AB, SMC Gull Wing Supplier Device Package: DO-215AB (SMCG) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMCG85

Win Source Part Number: 1295445-SMCG85CA-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Voltage - Breakdown (Min): 94.4V
Voltage - Clamping (Max) @ Ipp: 137V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.9A
Package / Case: DO-215AB, SMC Gull Wing
Supplier Device Package: DO-215AB (SMCG)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMCG85

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCG85CA-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCG85CA-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCG85CA-M3/57T
TVS DIODE 85VWM 137VC DO215AB

TVS DIODE 85VWM 137VC DO215AB

Supplier's Site
1.5Kw,85V 5%,bidir,smc Tvs Vishay - 53T2950 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,85V 5%,bidir,smc Tvs Vishay
53T2950
1.5Kw,85V 5%,bidir,smc Tvs Vishay 53T2950
1.5KW,85V 5%,BIDIR,SMC TVS

1.5KW,85V 5%,BIDIR,SMC TVS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCG85CA-M3/57T-ND 144-SMCG85CA-M3/57T 1295445-SMCG85CA-M3/57T SMCG85CA-M3/57T 53T2950
Product Name TVS Diodes 85V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5Kw,85V 5%,bidir,smc Tvs Vishay
Configuration Single Single
Package DO-215AB, SMC Gull Wing Tape and Reel DO-215AB, SMC Gull Wing SMCG (DO-215AB)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 137 volts 137 volts 137 volts
Unlock Full Specs
to access all available technical data