PPPM 1500W; VRWM 100V; VBR MIN 1
PPPM 1500W; VRWM 100V; VBR MIN 1
PPPM 1500W; VRWM 100V; VBR MIN 1
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMCJ100CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1.5 watts |
| VC | 162 volts |