Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
17V Clamp 88.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 10V, DO-214AB; Breakdown Voltage Range:11.1V to 12.3V; Breakdown Voltage Vbr:12.3V; Clamping Voltage Vc Max:17V; Diode Case Style:DO-214AB; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes
TVS DIODE, 1.5KW, 10V, UNIDIR, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Unidirectio
TVS DIODE 10VWM 17VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ10A | SMCJ10ALFTR-ND | 71J2101 | 64AH8646 | SMCJ10A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 10V, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 1.5Kw, 10V, Unidir, Do-214Ab; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 17 volts | 17 volts | 17 volts | 17 volts | 17 volts |
| VBR | 11.1 to 12.3 volts | 11.1 volts | 11.1 to 12.3 volts | 11.1 volts | |
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB | DO-214AB, SMC |